Fine pitch worm wheels made of polyacetal, a stable plastic material.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | dg0-8-30r2 |
| Product Name | KHK DG0.8-30R2, Module 0.8, 30 Tooth, Double Start, Right Hand, Acetal Worm Wheels |
| Gear Type | Other; Worm Gears |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Acetal; Polyacetal; Polyacetal |