KHK USA, Inc. Datasheets for Worms and Worm Gears

Worms and worm gears are gear sets that offer high gear reduction and torque multiplication with a small footprint. A worm drive is a cylindrical gear with a shallow spiral thread that engages the worm gear in a non-intersecting, perpendicular axes configuration.


Worms and Worm Gears: Learn more

Page: 1 2 3 4 5
Product Name Notes
Economical, commonly used worms that have broad utility. Ready-to-use finished products from the J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products...
Reasonably priced ground worms. Ready-to-use finished products from the J Series, are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and...
Rust-resistant worms made of stainless steel suitable for mating with DS or PG worm wheels. Finished products for the J Series are also available. Please note that all J-Series, E-Series,...

<< Prev