Light-weight products made of MC Nylon can be used without lubrication.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory runs out.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | pn3-20lj28 |
| Product Name | KHK PN3-20LJ28, Module 3, 20 Tooth, Left Hand, Nylon Screw Gears |
| Gear Type | Other; Screw Gears |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Nylon; MC901 Nylon |