QTC METRIC GEARS Hypoid Bevel Gears (metric) KMHP1.5-0601R

Description
Module 1.5, 60 Tooth Right Handed Alloy Steel Hypoid Gear
Request a Quote Datasheet
Description
Module 1.5, 60 Tooth Right Handed Alloy Steel Hypoid Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hypoid Bevel Gears (metric) - KMHP1.5-0601R - QTC METRIC GEARS
Hicksville, NY, USA
Hypoid Bevel Gears (metric)
KMHP1.5-0601R
Hypoid Bevel Gears (metric) KMHP1.5-0601R
Module 1.5, 60 Tooth Right Handed Alloy Steel Hypoid Gear

Module 1.5, 60 Tooth Right Handed Alloy Steel Hypoid Gear

Supplier's Site
Module 1.5, 60 Tooth Right Handed Alloy Steel Hypoid Gear - KMHP1.5-0601R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Right Handed Alloy Steel Hypoid Gear
KMHP1.5-0601R
Module 1.5, 60 Tooth Right Handed Alloy Steel Hypoid Gear KMHP1.5-0601R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMHP1.5-0601R KMHP1.5-0601R
Product Name Hypoid Bevel Gears (metric) Module 1.5, 60 Tooth Right Handed Alloy Steel Hypoid Gear
Number of Teeth 60 60
Design Metric
Material Steel Steel; Gear / Alloy Steel
Bore Diameter 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Spur Gears - 1827950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04A300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details