Meridian Scale Platform Scale ISH-IGB/X

Description
Summary: Versatile Platform Scale. Stainless Steel Base. Lb and Kg Modes. Check Weighing Function. Swivel Display Head. Available with LCD or VFD Displays. LCD Models are Battery Powered and uses (2) D-Size Batteries or Option AC Adapter. VFD Models are Powered by 115VAC Only.
Description
Summary: Versatile Platform Scale. Stainless Steel Base. Lb and Kg Modes. Check Weighing Function. Swivel Display Head. Available with LCD or VFD Displays. LCD Models are Battery Powered and uses (2) D-Size Batteries or Option AC Adapter. VFD Models are Powered by 115VAC Only.

Suppliers

Company
Product
Description
Supplier Links
Platform Scale - ISH-IGB/X - Meridian Scale
Kent, WA, USA
Platform Scale
ISH-IGB/X
Platform Scale ISH-IGB/X
Summary: Versatile Platform Scale. Stainless Steel Base. Lb and Kg Modes. Check Weighing Function. Swivel Display Head. Available with LCD or VFD Displays. LCD Models are Battery Powered and uses (2) D-Size Batteries or Option AC Adapter. VFD Models are Powered by 115VAC Only.

Summary: Versatile Platform Scale. Stainless Steel Base. Lb and Kg Modes. Check Weighing Function. Swivel Display Head. Available with LCD or VFD Displays. LCD Models are Battery Powered and uses (2) D-Size Batteries or Option AC Adapter. VFD Models are Powered by 115VAC Only.

Supplier's Site

Technical Specifications

  Meridian Scale
Product Category Scales and Balances
Product Number ISH-IGB/X
Product Name Platform Scale
Type Platform Scale (Drum, Tank, Barrel)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module with Z6FC3/500kg - 1-Z6/M3LBR500KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 1102 lbs (500 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details