WorldWide Electric Corporation ESP200 Solid State Electronic Overload Relays 3UB88234DW2

Description
Selectable Trip Classes: 5, 10, 20 and 30 Manual, automatic, and remote reset Phase loss protection - trips in less than 3 seconds Phase unbalance protection - trips based on trip class selected (minimize temperature rise of the motor on a asymmetrical three-phase system) Thermal memory (prevents restarting the motor when it is hot) Ground fault protection - trips 60% of motor current Ambient insensitive (prevents nuisance tripping) FLA dial with wide adjustment range - 4:1 ratio One NO and one NC contacts standard Self-powered - no separate source required Self protected in short circuit condition No heaters required (saves cost and eliminates time for installation) Test button - tests electronics Conformally coated circuit board Repeat trip accuracy <1% Visible trip indicator DIN Rail Mounted Touch-safe terminals Removable terminals The field selectable Trip Class 5, 10, 20 or 30 can easily be set by 2 DIP switches. This eliminates the guess factor of application requirements and provides reduced inventory for multiple applications. ESP200 has a 4:1 current adjustment range with a fine adjustment dial labelled in full load amps. The heater-less overload minimizes the heat trapped in the enclosures, reduces cost for ventilation or cooling. Easily accessible reset button provides visible and audible indications to ensure the tripped overload is ready to restart. ESP200 can be directly coupled to the contactors or remotely mounted. In addition to the NEMA contactor applications, it also can be used with other types of controllers for applications requiring DP or IEC contactors. (1) Requires use of 300:5 current transformers - 3 of 97CT004 (2) Requires use of 400:5 current transformers - 3 of 97CT006 (3) Requires use of 600:5 current transformers - 3 of 97CT008 (4) Requires use of 750:5 current transformers - 3 of 97CT009 (5) Requires use of 1200:5 current transformers - 3 of 97CT012
Description
Selectable Trip Classes: 5, 10, 20 and 30 Manual, automatic, and remote reset Phase loss protection - trips in less than 3 seconds Phase unbalance protection - trips based on trip class selected (minimize temperature rise of the motor on a asymmetrical three-phase system) Thermal memory (prevents restarting the motor when it is hot) Ground fault protection - trips 60% of motor current Ambient insensitive (prevents nuisance tripping) FLA dial with wide adjustment range - 4:1 ratio One NO and one NC contacts standard Self-powered - no separate source required Self protected in short circuit condition No heaters required (saves cost and eliminates time for installation) Test button - tests electronics Conformally coated circuit board Repeat trip accuracy <1% Visible trip indicator DIN Rail Mounted Touch-safe terminals Removable terminals The field selectable Trip Class 5, 10, 20 or 30 can easily be set by 2 DIP switches. This eliminates the guess factor of application requirements and provides reduced inventory for multiple applications. ESP200 has a 4:1 current adjustment range with a fine adjustment dial labelled in full load amps. The heater-less overload minimizes the heat trapped in the enclosures, reduces cost for ventilation or cooling. Easily accessible reset button provides visible and audible indications to ensure the tripped overload is ready to restart. ESP200 can be directly coupled to the contactors or remotely mounted. In addition to the NEMA contactor applications, it also can be used with other types of controllers for applications requiring DP or IEC contactors. (1) Requires use of 300:5 current transformers - 3 of 97CT004 (2) Requires use of 400:5 current transformers - 3 of 97CT006 (3) Requires use of 600:5 current transformers - 3 of 97CT008 (4) Requires use of 750:5 current transformers - 3 of 97CT009 (5) Requires use of 1200:5 current transformers - 3 of 97CT012

Suppliers

Company
Product
Description
Supplier Links
ESP200 Solid State Electronic Overload Relays - 3UB88234DW2 - WorldWide Electric Corporation
Rochester, NY, United States
ESP200 Solid State Electronic Overload Relays
3UB88234DW2
ESP200 Solid State Electronic Overload Relays 3UB88234DW2
Selectable Trip Classes: 5, 10, 20 and 30 Manual, automatic, and remote reset Phase loss protection - trips in less than 3 seconds Phase unbalance protection - trips based on trip class selected (minimize temperature rise of the motor on a asymmetrical three-phase system) Thermal memory (prevents restarting the motor when it is hot) Ground fault protection - trips 60% of motor current Ambient insensitive (prevents nuisance tripping) FLA dial with wide adjustment range - 4:1 ratio One NO and one NC contacts standard Self-powered - no separate source required Self protected in short circuit condition No heaters required (saves cost and eliminates time for installation) Test button - tests electronics Conformally coated circuit board Repeat trip accuracy <1% Visible trip indicator DIN Rail Mounted Touch-safe terminals Removable terminals The field selectable Trip Class 5, 10, 20 or 30 can easily be set by 2 DIP switches. This eliminates the guess factor of application requirements and provides reduced inventory for multiple applications. ESP200 has a 4:1 current adjustment range with a fine adjustment dial labelled in full load amps. The heater-less overload minimizes the heat trapped in the enclosures, reduces cost for ventilation or cooling. Easily accessible reset button provides visible and audible indications to ensure the tripped overload is ready to restart. ESP200 can be directly coupled to the contactors or remotely mounted. In addition to the NEMA contactor applications, it also can be used with other types of controllers for applications requiring DP or IEC contactors. (1) Requires use of 300:5 current transformers - 3 of 97CT004 (2) Requires use of 400:5 current transformers - 3 of 97CT006 (3) Requires use of 600:5 current transformers - 3 of 97CT008 (4) Requires use of 750:5 current transformers - 3 of 97CT009 (5) Requires use of 1200:5 current transformers - 3 of 97CT012
  • Selectable Trip Classes: 5, 10, 20 and 30
  • Manual, automatic, and remote reset
  • Phase loss protection - trips in less than 3 seconds
  • Phase unbalance protection - trips based on trip class selected (minimize temperature rise of the motor on a asymmetrical three-phase system)
  • Thermal memory (prevents restarting the motor when it is hot)
  • Ground fault protection - trips 60% of motor current
  • Ambient insensitive (prevents nuisance tripping)
  • FLA dial with wide adjustment range - 4:1 ratio
  • One NO and one NC contacts standard
  • Self-powered - no separate source required
  • Self protected in short circuit condition
  • No heaters required (saves cost and eliminates time for installation)
  • Test button - tests electronics
  • Conformally coated circuit board
  • Repeat trip accuracy <1%
  • Visible trip indicator
  • DIN Rail Mounted
  • Touch-safe terminals
  • Removable terminals

The field selectable Trip Class 5, 10, 20 or 30 can easily be set by 2 DIP switches. This eliminates the guess factor of application requirements and provides reduced inventory for multiple applications.

ESP200 has a 4:1 current adjustment range with a fine adjustment dial labelled in full load amps. The heater-less overload minimizes the heat trapped in the enclosures, reduces cost for ventilation or cooling. Easily accessible reset button provides visible and audible indications to ensure the tripped overload is ready to restart.

ESP200 can be directly coupled to the contactors or remotely mounted. In addition to the NEMA contactor applications, it also can be used with other types of controllers for applications requiring DP or IEC contactors.

  • (1) Requires use of 300:5 current transformers - 3 of 97CT004
  • (2) Requires use of 400:5 current transformers - 3 of 97CT006
  • (3) Requires use of 600:5 current transformers - 3 of 97CT008
  • (4) Requires use of 750:5 current transformers - 3 of 97CT009
  • (5) Requires use of 1200:5 current transformers - 3 of 97CT012
Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Thermal Overload Relays
Product Number 3UB88234DW2
Product Name ESP200 Solid State Electronic Overload Relays
Overload Relay Type SolidState
Unlock Full Specs
to access all available technical data

Similar Products

Type 13.21-B000 - YESLY multifunction relay - 13218230B000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Approvals Category IMQ-grande, CE-2, ukca
View Details
Overload Relays - MT-225/3K-240 - Altech Corp.
Specs
Approvals Category CE, UL
Operating Temp 23 to 104 F (-5 to 40 C)
View Details
3 suppliers