Have excellent strength and wear resistance which allow your designs to be more compact.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | khg6-60rsj65 |
| Product Name | KHK KHG6-60RSJ65, Module 6, 60 Tooth, Right Hand, Ground Helical Gears |
| Gear Type | Helical; Other; Helical Gears |
| Number of Teeth | 60 |
| Design | Metric |
| Material | SCM440 |
| PD | 360 mm (14.17 inch) |