Digital Isolator Ics adopt isolating CMOS to provide high electromagnetic immunity and low emissions at low-power consumption. Isolator data channels are independent and different models have different transmission directions with a withstand voltage rating of 3kVrms and the data rate from DC up to10Mbps. The devices operate with the supply voltage on either side ranging from 3.0V to 5.5V, providing compatibility with lower voltage systems as well as enabling voltage translation functionality across the isolation barrier. We hope those Ics are an ideal fit for your application needs and design simplification.
| MORNSUN Guangzhou Science & Technology Co., Ltd. | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | SCM3725A |
| Product Name | Digital Isolators ICs |
| Signal Conditioning | SigIsol |