Anton Paar Instrumented Indentation Tester Bioindenter™

Description
The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified UNHT with a biochamber for easy mounting and observation of biological samples. This instrument is available upon request. Key Features Excellent design for testing soft materials Two independent depth and load sensors Compliant springs for even better resolution in force application and force sensing Large displacement range Biochamber for: - easy sample handling (petri dish holder) - observation (phase contrast, bright field, ...) - liquid immersion compatibility - temperature control (37 °C) Customizable indenter (spherical, flat punch, ...) Precise X-Y positioning system Single axis design Technical Specifications Force Max. force 20 mN Resolution 0.4 nN Depth Max. depth 100 μm Resolution 0.003 nm
Description
The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified UNHT with a biochamber for easy mounting and observation of biological samples. This instrument is available upon request. Key Features Excellent design for testing soft materials Two independent depth and load sensors Compliant springs for even better resolution in force application and force sensing Large displacement range Biochamber for: - easy sample handling (petri dish holder) - observation (phase contrast, bright field, ...) - liquid immersion compatibility - temperature control (37 °C) Customizable indenter (spherical, flat punch, ...) Precise X-Y positioning system Single axis design Technical Specifications Force Max. force 20 mN Resolution 0.4 nN Depth Max. depth 100 μm Resolution 0.003 nm

Suppliers

Company
Product
Description
Supplier Links
Instrumented Indentation Tester - Bioindenter™ - Anton Paar
Ashland, VA, USA
Instrumented Indentation Tester
Bioindenter™
Instrumented Indentation Tester Bioindenter™
The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified UNHT with a biochamber for easy mounting and observation of biological samples. This instrument is available upon request. Key Features Excellent design for testing soft materials Two independent depth and load sensors Compliant springs for even better resolution in force application and force sensing Large displacement range Biochamber for: - easy sample handling (petri dish holder) - observation (phase contrast, bright field, ...) - liquid immersion compatibility - temperature control (37 °C) Customizable indenter (spherical, flat punch, ...) Precise X-Y positioning system Single axis design Technical Specifications Force Max. force 20 mN Resolution 0.4 nN Depth Max. depth 100 μm Resolution 0.003 nm

The BioindenterTM, BHT, is optimized to respond to the requirements of testing soft materials with non-planar surfaces (soft materials down to 1 kPa). The BHT is a modified UNHT with a biochamber for easy mounting and observation of biological samples.
This instrument is available upon request.

Key Features

Excellent design for testing soft materials

  • Two independent depth and load sensors
  • Compliant springs for even better resolution in force application and force sensing
  • Large displacement range
  • Biochamber for:
    - easy sample handling (petri dish holder)
    - observation (phase contrast, bright field, ...)
    - liquid immersion compatibility
    - temperature control (37 °C)
  • Customizable indenter (spherical, flat punch, ...)
  • Precise X-Y positioning system
  • Single axis design

Technical Specifications

Force
Max. force20 mN
Resolution0.4 nN
Depth
Max. depth100 μm
Resolution0.003 nm
Supplier's Site

Technical Specifications

  Anton Paar
Product Category Hardness Testers
Product Number Bioindenter™
Product Name Instrumented Indentation Tester
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DDO 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 8997974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Surface Property Analyzer - Heidon 18L - Kett US
Specs
Mounting Fixtured or Permanent
Test Scratch Resistance Tester
View Details
Spongy Indentation Hardness Testing Machine - HD-F750-3 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Mounting Fixtured or Permanent
Test Load 122 kg (270 lbs)
View Details