Huawei Technologies Co., Ltd. V3 Cloud Computing Storage Systems OceanStor 2600

Description
Flash-oriented, specifically designed for enterprise-class applications. The OceanStor 2600 V3 offers a cloud architecture-oriente d operating system, high-performance hardware platform, and a complete suite of smart management software. Scalable to eight controllers, 256 GB cache, and 5 PB storage capacity, with a variety of interfaces, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCIe 3.0, and 12 Gbit/s SAS. Perfect storage systems for large OLTP/OLAP databases, file sharing, and cloud computing in the government, finance, telecom, energy, and media industries. Enables convergence in five areas: SAN and NAS, heterogeneous devices, entry-level to high-end storage, HDD and SSD, storage and backup Provides industry-leading specifications: Up to 8 controllers, 256 GB cache, 5 PB storage capacity, and various interface types, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCIe 3.0, and 12 Gbit/s SAS
Description
Flash-oriented, specifically designed for enterprise-class applications. The OceanStor 2600 V3 offers a cloud architecture-oriente d operating system, high-performance hardware platform, and a complete suite of smart management software. Scalable to eight controllers, 256 GB cache, and 5 PB storage capacity, with a variety of interfaces, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCIe 3.0, and 12 Gbit/s SAS. Perfect storage systems for large OLTP/OLAP databases, file sharing, and cloud computing in the government, finance, telecom, energy, and media industries. Enables convergence in five areas: SAN and NAS, heterogeneous devices, entry-level to high-end storage, HDD and SSD, storage and backup Provides industry-leading specifications: Up to 8 controllers, 256 GB cache, 5 PB storage capacity, and various interface types, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCIe 3.0, and 12 Gbit/s SAS

Suppliers

Company
Product
Description
Supplier Links
V3 Cloud Computing Storage Systems - OceanStor 2600 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Cloud Computing Storage Systems
OceanStor 2600
V3 Cloud Computing Storage Systems OceanStor 2600
Flash-oriented, specifically designed for enterprise-class applications. The OceanStor 2600 V3 offers a cloud architecture-oriente d operating system, high-performance hardware platform, and a complete suite of smart management software. Scalable to eight controllers, 256 GB cache, and 5 PB storage capacity, with a variety of interfaces, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCIe 3.0, and 12 Gbit/s SAS. Perfect storage systems for large OLTP/OLAP databases, file sharing, and cloud computing in the government, finance, telecom, energy, and media industries. Enables convergence in five areas: SAN and NAS, heterogeneous devices, entry-level to high-end storage, HDD and SSD, storage and backup Provides industry-leading specifications: Up to 8 controllers, 256 GB cache, 5 PB storage capacity, and various interface types, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCIe 3.0, and 12 Gbit/s SAS

Flash-oriented, specifically designed for enterprise-class applications. The OceanStor 2600 V3 offers a cloud architecture-oriented operating system, high-performance hardware platform, and a complete suite of smart management software.

Scalable to eight controllers, 256 GB cache, and 5 PB storage capacity, with a variety of interfaces, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCIe 3.0, and 12 Gbit/s SAS.

Perfect storage systems for large OLTP/OLAP databases, file sharing, and cloud computing in the government, finance, telecom, energy, and media industries.

  • Enables convergence in five areas: SAN and NAS, heterogeneous devices, entry-level to high-end storage, HDD and SSD, storage and backup
  • Provides industry-leading specifications: Up to 8 controllers, 256 GB cache, 5 PB storage capacity, and various interface types, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCIe 3.0, and 12 Gbit/s SAS
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Data Storage Systems
Product Number OceanStor 2600
Product Name V3 Cloud Computing Storage Systems
Mounting Options Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

APACER mSATA 512G SATA3 TLC -25°C ~ +85 °C - 96FD-M512-AH - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details
Enterprise Class Data Storage Platform - HPE XP7 - Hewlett Packard Enterprise
Specs
Device Type Solid State Drive
Capacity 8.00E6 GB
View Details