Hitachi High Technologies America, Inc. Fluorescent X-ray (XRF) Coating Thickness Gauge FT9400 Series

Description
FT9400 series is a high performance thickness gauge that features a 75 W high powered X-ray tube and a dual detector (semiconductor detector and proportional counter) and responds to all coating thickness measurement needs, including thin film, alloy film and submicroscopic measurements. Can be also used for qualitative analysis of extraneous substances and elemental analysis, as well as coating thickness measurement. Employs both a semiconductor detector (no LN2 required) that has superior X-ray energy resolution and a proportional counter that has a superior coefficient rate. The semiconductor detector is especially able to distinguish between elements that have contiguous energies such as Ni and Cu, and has the following merits. Ni/Cu and Au/Ni/Cu measured without a secondary filter. In the case of a print board that contain Br, capable of high precision Au coating thickness measurements without interference from Br. Capable of measuring ultra-thin Au films less than 0.01 µm.
Description
FT9400 series is a high performance thickness gauge that features a 75 W high powered X-ray tube and a dual detector (semiconductor detector and proportional counter) and responds to all coating thickness measurement needs, including thin film, alloy film and submicroscopic measurements. Can be also used for qualitative analysis of extraneous substances and elemental analysis, as well as coating thickness measurement. Employs both a semiconductor detector (no LN2 required) that has superior X-ray energy resolution and a proportional counter that has a superior coefficient rate. The semiconductor detector is especially able to distinguish between elements that have contiguous energies such as Ni and Cu, and has the following merits. Ni/Cu and Au/Ni/Cu measured without a secondary filter. In the case of a print board that contain Br, capable of high precision Au coating thickness measurements without interference from Br. Capable of measuring ultra-thin Au films less than 0.01 µm.

Suppliers

Company
Product
Description
Supplier Links
Fluorescent X-ray (XRF) Coating Thickness Gauge - FT9400 Series - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Fluorescent X-ray (XRF) Coating Thickness Gauge
FT9400 Series
Fluorescent X-ray (XRF) Coating Thickness Gauge FT9400 Series
FT9400 series is a high performance thickness gauge that features a 75 W high powered X-ray tube and a dual detector (semiconductor detector and proportional counter) and responds to all coating thickness measurement needs, including thin film, alloy film and submicroscopic measurements. Can be also used for qualitative analysis of extraneous substances and elemental analysis, as well as coating thickness measurement. Employs both a semiconductor detector (no LN2 required) that has superior X-ray energy resolution and a proportional counter that has a superior coefficient rate. The semiconductor detector is especially able to distinguish between elements that have contiguous energies such as Ni and Cu, and has the following merits. Ni/Cu and Au/Ni/Cu measured without a secondary filter. In the case of a print board that contain Br, capable of high precision Au coating thickness measurements without interference from Br. Capable of measuring ultra-thin Au films less than 0.01 µm.

FT9400 series is a high performance thickness gauge that features a 75 W high powered X-ray tube and a dual detector (semiconductor detector and proportional counter) and responds to all coating thickness measurement needs, including thin film, alloy film and submicroscopic measurements. Can be also used for qualitative analysis of extraneous substances and elemental analysis, as well as coating thickness measurement.

Employs both a semiconductor detector (no LN2 required) that has superior X-ray energy resolution and a proportional counter that has a superior coefficient rate. The semiconductor detector is especially able to distinguish between elements that have contiguous energies such as Ni and Cu, and has the following merits.

  • Ni/Cu and Au/Ni/Cu measured without a secondary filter.
  • In the case of a print board that contain Br, capable of high precision Au coating thickness measurements without interference from Br.
  • Capable of measuring ultra-thin Au films less than 0.01 µm.
Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Dimensional Gages and Instruments
Product Number FT9400 Series
Product Name Fluorescent X-ray (XRF) Coating Thickness Gauge
Attribute Measurement Capability Thickness Gage
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2489196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 13 mm Travel - HR-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details