Nachi America, Inc. Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
As a collaborative robot, Nachi’s new CZ10 robot has several people-friendly functions and structures:
For extended reach and through-arm design, the NB04L is the best in class solution from Nachi. Similar to the NB04 robot, the NB04L offers through-arm coaxial power cable design to...
Nachi LP Series Palletizing Robots are available in 130Kg, 180Kg, and 210Kg payload capacities. A 3168mm vertical stroke and maximum reach of 3210mm easily allows a single LP robot to...
Nachi’s MZ12 Robot incorporates high speed, generous allowable wrist torque, high payload capacity, and linkless arm design to provide a new standard of functional performance. The MZ12 robot achieves superior...
Nachi's MC10L Robot incorporates high speed, generous allowable wrist torqe, extended reach capability, and linkless arm design to provide a new standard of functional performance. The MC10L robot achieves superior...
Nachi's MC20 Robot incorporates high speed, generous allowable wrist torque, high payload capacity, and linkless arm design to provide a new standard of functional performance. The MC20 robot achieves superior...
Nachi's new robot, CZ10, has several people-friendly functions and structures. Makes it easier to install a robot with various applications.
Nearly 20 years ago, Nachi was the pioneer of servo gun technology for spot welding. Today, Nachi continues to lead the industry in development of advanced robotic spot welding solutions,...
Nearly 20 years ago, Nachi was the pioneer of servo gun technology for spot welding. Today, Nachi continues to lead the industry in development of advanced robotic spot welding solutions...
Supports various applications with large operating range and powerful wrist.
The EZ SCARA Robot Series consists of 6-Axis (EZ02) and 4-Axis (EZ03) models. EZ robots are available in both floor and invert mounted configurations with a variety of reach and...
The MC Middleweight group is composed of the MC35, 50, and 70 robots, each is identical in size with various payloads (35kg, 50kg, 70Kg). Middleweight MC Robots feature a standard...
The MC280L is specifically designed for heavy and repetitive lifting tasks up to 280Kg capacity where extended reach is required. In addition to high payload capacity the MC280L provides an...
The MC350 is specifically designed for heavy and repetitive lifting tasks up to 350Kg capacity. In addition to high payload capacity the MC350 provides an extensive 2771mm work envelope to...
The MC400L is specifically designed for heavy and repetitive lifting tasks up to 400Kg capacity. In addition to high payload capacity the MC400L provides an impressive 3756mm (12.3 Foot) work...
The MC470P is specifically designed for heavy and repetitive layer palletizing applications up to 470Kg payload. In addition to high payload capacity the MC470P provides an extensive 2771mm work envelope...
The MC600 is specifically designed for heavy and repetitive lifting tasks up to 600Kg capacity. In addition to high payload capacity the MC600 provides an impressive 2890mm (9.5 Foot) work...
The MZ07 robot series features ultra high-speed motion capability with advanced through-arm dress capabilities to simplify routing of hoses and cables for material handling, assembly, vision and many other applications.
The Nachi MC12S is a high speed and compact version of the MC20 excellent for use in work cells with limited space. The MC12S robot achieves even higher speeds than...
The NACHI MZ07L is an advanced robotic arm known for its high-speed motion capabilities and robust design, making it suitable for various industrial applications. It features through-arm cabling to minimize...
The new MZ Series robot arms feature ultra high-speed motion capability with advanced through-arm dress capabilities to simplify routing of hoses and cables for material handling, assembly, vision and many...
The new MZ04 robot arms feature ultra high-speed motion capability with advanced through-arm dress capabilities to simplify routing of hoses and cables for material handling, assembly, vision and many other...
The NH5 is a compact robot suitable for virtually all GMAW, GTAW, and PAC applications and designed to withstand harsh production environments typical of welding applications. When combined with one...
The NV06 is suitable for virtually all GMAW, GTAW, and PAC applications and designed to withstand harsh production environments typical of welding applications. When combined with one of OTC's industry...
The NV06L is suitable for virtually all GMAW, GTAW, and PAC applications and designed to withstand harsh production environments typical of welding applications. Long arm model extends reach for large...
The SRA210V is a ceiling mount version of the SRA210. Ceiling mounting capability provides installation flexibility and increases robot density for highly efficient work cells.
The SRA220HV model is a ceiling mount version of the SRA220H robot, inverted mounting solutions help to reduce valuable floor space and expand application flexibility. Nachi's advanced hollow arm design...
The Ultra-compact MZ01 Robot is Nachi’s latest high-speed 6 axis arm. Weighing only 10kg and having a max reach of 350mm, the MZ01 is perfectly suited for light payloads, minimal...
Unique 7-Axis design destinguishes the MR series from other robotic products by providing increased freedom of motion and achieving optimum robot posture at all times. The 7th axis allows the...
Unique 7-Axis design distinguishes the MR series from other robotic products by providing increased freedom of motion and achieving optimum robot posture at all times. The 7th axis allows the...