Nachi America, Inc. Industrial (Articulated) Robots MC35

Description
The MC Middleweight group is composed of the MC35, 50, and 70 robots, each is identical in size with various payloads (35kg, 50kg, 70Kg). Middleweight MC Robots feature a standard IP67 wrist and IP54 body, the robot body can be upgraded to IP67 for applications requiring additional protection. An IP67 rating makes the MC middleweights an excellent choice for CNC machine tending applications where the robot will be repeatedly exposed to cutting fluids. High end environmental protection is combined with excellent repeatability of ± 0.07mm and 2050mm of horizontal reach. Extended payload capacity (up to 70Kg / 154Lbs) allows the MC middleweights to carry large parts in demanding high volume applications. The MC middleweight robots are the best choice for many material handling, machine tending, palletizing, vision, and other robot applications.
Description
The MC Middleweight group is composed of the MC35, 50, and 70 robots, each is identical in size with various payloads (35kg, 50kg, 70Kg). Middleweight MC Robots feature a standard IP67 wrist and IP54 body, the robot body can be upgraded to IP67 for applications requiring additional protection. An IP67 rating makes the MC middleweights an excellent choice for CNC machine tending applications where the robot will be repeatedly exposed to cutting fluids. High end environmental protection is combined with excellent repeatability of ± 0.07mm and 2050mm of horizontal reach. Extended payload capacity (up to 70Kg / 154Lbs) allows the MC middleweights to carry large parts in demanding high volume applications. The MC middleweight robots are the best choice for many material handling, machine tending, palletizing, vision, and other robot applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - MC35 - Nachi America, Inc.
Greenwood, IN, United States
Industrial (Articulated) Robots
MC35
Industrial (Articulated) Robots MC35
The MC Middleweight group is composed of the MC35, 50, and 70 robots, each is identical in size with various payloads (35kg, 50kg, 70Kg). Middleweight MC Robots feature a standard IP67 wrist and IP54 body, the robot body can be upgraded to IP67 for applications requiring additional protection. An IP67 rating makes the MC middleweights an excellent choice for CNC machine tending applications where the robot will be repeatedly exposed to cutting fluids. High end environmental protection is combined with excellent repeatability of ± 0.07mm and 2050mm of horizontal reach. Extended payload capacity (up to 70Kg / 154Lbs) allows the MC middleweights to carry large parts in demanding high volume applications. The MC middleweight robots are the best choice for many material handling, machine tending, palletizing, vision, and other robot applications.

The MC Middleweight group is composed of the MC35, 50, and 70 robots, each is identical in size with various payloads (35kg, 50kg, 70Kg). Middleweight MC Robots feature a standard IP67 wrist and IP54 body, the robot body can be upgraded to IP67 for applications requiring additional protection. An IP67 rating makes the MC middleweights an excellent choice for CNC machine tending applications where the robot will be repeatedly exposed to cutting fluids. High end environmental protection is combined with excellent repeatability of ± 0.07mm and 2050mm of horizontal reach. Extended payload capacity (up to 70Kg / 154Lbs) allows the MC middleweights to carry large parts in demanding high volume applications. The MC middleweight robots are the best choice for many material handling, machine tending, palletizing, vision, and other robot applications.

Supplier's Site

Technical Specifications

  Nachi America, Inc.
Product Category Robots
Product Number MC35
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 12 to 25 kg (26.46 to 55.12 lbs)
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details