Nachi America, Inc. Industrial (Articulated) Robots MC20

Description
Nachi's MC20 Robot incorporates high speed, generous allowable wrist torque, high payload capacity, and linkless arm design to provide a new standard of functional performance. The MC20 robot achieves superior performance with improved high-speed motion and excellent positional accuracy. With a point to point repeatability of ± 0.06mm the MC20 offers 1722mm of horizontal reach. The slim base minimizes required floor space and provides floor or ceiling mounted options to further extend application possibilities and reduce work cell size. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.
Description
Nachi's MC20 Robot incorporates high speed, generous allowable wrist torque, high payload capacity, and linkless arm design to provide a new standard of functional performance. The MC20 robot achieves superior performance with improved high-speed motion and excellent positional accuracy. With a point to point repeatability of ± 0.06mm the MC20 offers 1722mm of horizontal reach. The slim base minimizes required floor space and provides floor or ceiling mounted options to further extend application possibilities and reduce work cell size. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - MC20 - Nachi America, Inc.
Greenwood, IN, United States
Industrial (Articulated) Robots
MC20
Industrial (Articulated) Robots MC20
Nachi's MC20 Robot incorporates high speed, generous allowable wrist torque, high payload capacity, and linkless arm design to provide a new standard of functional performance. The MC20 robot achieves superior performance with improved high-speed motion and excellent positional accuracy. With a point to point repeatability of ± 0.06mm the MC20 offers 1722mm of horizontal reach. The slim base minimizes required floor space and provides floor or ceiling mounted options to further extend application possibilities and reduce work cell size. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.

Nachi's MC20 Robot incorporates high speed, generous allowable wrist torque, high payload capacity, and linkless arm design to provide a new standard of functional performance. The MC20 robot achieves superior performance with improved high-speed motion and excellent positional accuracy. With a point to point repeatability of ± 0.06mm the MC20 offers 1722mm of horizontal reach. The slim base minimizes required floor space and provides floor or ceiling mounted options to further extend application possibilities and reduce work cell size. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.

Supplier's Site

Technical Specifications

  Nachi America, Inc.
Product Category Robots
Product Number MC20
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details
Custom Fastener Insertion System with Automatic Feeder - VIM-400 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Life Science Robotics - MICROLAB® STARplus - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details