Nachi America, Inc. Industrial (Articulated) Robots LP180

Description
Nachi LP Series Palletizing Robots are available in 130Kg, 180Kg, and 210Kg payload capacities. A 3168mm vertical stroke and maximum reach of 3210mm easily allows a single LP robot to load up to 6 pallets and multiple conveyors in a layout with ±180º operation of the J1-axis. High speed servo control system allows up to 1800 palletizing cycles per hour with 60Kg payload or 1500 cycles per hour with 130Kg payload. Advanced yet easy to use palletizing software intuitively guides the user through teaching new palletizing routines. Path optimization software features aid the programmer in minimizing cycle time and increasing product throughput. Automatic program path generation minimizes setup and teaching time by automatically creating a robot motion path from cell layout input data. After teaching, the Nachi “Part Height Adjustment” software function automatically compensates for real world conditions and eliminates the need for constant program “touchup”.
Description
Nachi LP Series Palletizing Robots are available in 130Kg, 180Kg, and 210Kg payload capacities. A 3168mm vertical stroke and maximum reach of 3210mm easily allows a single LP robot to load up to 6 pallets and multiple conveyors in a layout with ±180º operation of the J1-axis. High speed servo control system allows up to 1800 palletizing cycles per hour with 60Kg payload or 1500 cycles per hour with 130Kg payload. Advanced yet easy to use palletizing software intuitively guides the user through teaching new palletizing routines. Path optimization software features aid the programmer in minimizing cycle time and increasing product throughput. Automatic program path generation minimizes setup and teaching time by automatically creating a robot motion path from cell layout input data. After teaching, the Nachi “Part Height Adjustment” software function automatically compensates for real world conditions and eliminates the need for constant program “touchup”.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - LP180 - Nachi America, Inc.
Greenwood, IN, United States
Industrial (Articulated) Robots
LP180
Industrial (Articulated) Robots LP180
Nachi LP Series Palletizing Robots are available in 130Kg, 180Kg, and 210Kg payload capacities. A 3168mm vertical stroke and maximum reach of 3210mm easily allows a single LP robot to load up to 6 pallets and multiple conveyors in a layout with ±180º operation of the J1-axis. High speed servo control system allows up to 1800 palletizing cycles per hour with 60Kg payload or 1500 cycles per hour with 130Kg payload. Advanced yet easy to use palletizing software intuitively guides the user through teaching new palletizing routines. Path optimization software features aid the programmer in minimizing cycle time and increasing product throughput. Automatic program path generation minimizes setup and teaching time by automatically creating a robot motion path from cell layout input data. After teaching, the Nachi “Part Height Adjustment” software function automatically compensates for real world conditions and eliminates the need for constant program “touchup”.

Nachi LP Series Palletizing Robots are available in 130Kg, 180Kg, and 210Kg payload capacities. A 3168mm vertical stroke and maximum reach of 3210mm easily allows a single LP robot to load up to 6 pallets and multiple conveyors in a layout with ±180º operation of the J1-axis. High speed servo control system allows up to 1800 palletizing cycles per hour with 60Kg payload or 1500 cycles per hour with 130Kg payload. Advanced yet easy to use palletizing software intuitively guides the user through teaching new palletizing routines. Path optimization software features aid the programmer in minimizing cycle time and increasing product throughput. Automatic program path generation minimizes setup and teaching time by automatically creating a robot motion path from cell layout input data. After teaching, the Nachi “Part Height Adjustment” software function automatically compensates for real world conditions and eliminates the need for constant program “touchup”.

Supplier's Site

Technical Specifications

  Nachi America, Inc.
Product Category Robots
Product Number LP180
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 30 kg (66.15 lbs)
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details