Nachi America, Inc. Industrial (Articulated) Robots MC12S

Description
The Nachi MC12S is a high speed and compact version of the MC20 excellent for use in work cells with limited space. The MC12S robot achieves even higher speeds than its larger counterparts in the MC series due to its reduced size. A slim base minimizes required floor space and provides floor, wall, and ceiling mounting options to further extend application possibilites and reduce work cell size. The MC12S model offers a reach of 1400mm and provides point repeatability of ± 0.06mm. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.
Description
The Nachi MC12S is a high speed and compact version of the MC20 excellent for use in work cells with limited space. The MC12S robot achieves even higher speeds than its larger counterparts in the MC series due to its reduced size. A slim base minimizes required floor space and provides floor, wall, and ceiling mounting options to further extend application possibilites and reduce work cell size. The MC12S model offers a reach of 1400mm and provides point repeatability of ± 0.06mm. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - MC12S - Nachi America, Inc.
Greenwood, IN, United States
Industrial (Articulated) Robots
MC12S
Industrial (Articulated) Robots MC12S
The Nachi MC12S is a high speed and compact version of the MC20 excellent for use in work cells with limited space. The MC12S robot achieves even higher speeds than its larger counterparts in the MC series due to its reduced size. A slim base minimizes required floor space and provides floor, wall, and ceiling mounting options to further extend application possibilites and reduce work cell size. The MC12S model offers a reach of 1400mm and provides point repeatability of ± 0.06mm. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.

The Nachi MC12S is a high speed and compact version of the MC20 excellent for use in work cells with limited space. The MC12S robot achieves even higher speeds than its larger counterparts in the MC series due to its reduced size. A slim base minimizes required floor space and provides floor, wall, and ceiling mounting options to further extend application possibilites and reduce work cell size. The MC12S model offers a reach of 1400mm and provides point repeatability of ± 0.06mm. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.

Supplier's Site

Technical Specifications

  Nachi America, Inc.
Product Category Robots
Product Number MC12S
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details