Nachi America, Inc. Industrial (Articulated) Robots MZ07L

Description
The NACHI MZ07L is an advanced robotic arm known for its high-speed motion capabilities and robust design, making it suitable for various industrial applications. It features through-arm cabling to minimize interference and potential snags, protecting pneumatic and signal cables. With an IP67 rating, it can withstand harsh environments, and its standout feature is its ultra-fast cycle time of 0.31 seconds, making it the fastest in its class. The MZ07L offers a maximum reach of 912mm, extending the work envelope significantly while maintaining a repeatability of ±0.02mm. Capable of 6-axis articulation, the MZ07L is highly versatile and can be mounted on the floor, wall, or ceiling, adapting to various workspace requirements. The robot's compact design includes the Nachi Compact-FD (CFD) Controller, which is significantly smaller than its predecessors, providing ease of integration even in constrained spaces. The controller features modern conveniences such as direct USB backup and a full-color graphical touch screen interface through the Smart Teach Pendant (SmartTP), ensuring user-friendly operation and efficient programming. The MZ07L excels in applications such as material handling, assembly, vision, and more, thanks to its sophisticated software packages. These include options for palletizing, force sensing, vision sensing, and line tracking conveyor synchronization, enhancing its adaptability and precision. Its flexibility in power requirements, including a 120V control package, makes it ideal for a wide range of settings, from universities and training facilities to R&D laboratories and small industrial operations.
Description
The NACHI MZ07L is an advanced robotic arm known for its high-speed motion capabilities and robust design, making it suitable for various industrial applications. It features through-arm cabling to minimize interference and potential snags, protecting pneumatic and signal cables. With an IP67 rating, it can withstand harsh environments, and its standout feature is its ultra-fast cycle time of 0.31 seconds, making it the fastest in its class. The MZ07L offers a maximum reach of 912mm, extending the work envelope significantly while maintaining a repeatability of ±0.02mm. Capable of 6-axis articulation, the MZ07L is highly versatile and can be mounted on the floor, wall, or ceiling, adapting to various workspace requirements. The robot's compact design includes the Nachi Compact-FD (CFD) Controller, which is significantly smaller than its predecessors, providing ease of integration even in constrained spaces. The controller features modern conveniences such as direct USB backup and a full-color graphical touch screen interface through the Smart Teach Pendant (SmartTP), ensuring user-friendly operation and efficient programming. The MZ07L excels in applications such as material handling, assembly, vision, and more, thanks to its sophisticated software packages. These include options for palletizing, force sensing, vision sensing, and line tracking conveyor synchronization, enhancing its adaptability and precision. Its flexibility in power requirements, including a 120V control package, makes it ideal for a wide range of settings, from universities and training facilities to R&D laboratories and small industrial operations.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - MZ07L - Nachi America, Inc.
Greenwood, IN, United States
Industrial (Articulated) Robots
MZ07L
Industrial (Articulated) Robots MZ07L
The NACHI MZ07L is an advanced robotic arm known for its high-speed motion capabilities and robust design, making it suitable for various industrial applications. It features through-arm cabling to minimize interference and potential snags, protecting pneumatic and signal cables. With an IP67 rating, it can withstand harsh environments, and its standout feature is its ultra-fast cycle time of 0.31 seconds, making it the fastest in its class. The MZ07L offers a maximum reach of 912mm, extending the work envelope significantly while maintaining a repeatability of ±0.02mm. Capable of 6-axis articulation, the MZ07L is highly versatile and can be mounted on the floor, wall, or ceiling, adapting to various workspace requirements. The robot's compact design includes the Nachi Compact-FD (CFD) Controller, which is significantly smaller than its predecessors, providing ease of integration even in constrained spaces. The controller features modern conveniences such as direct USB backup and a full-color graphical touch screen interface through the Smart Teach Pendant (SmartTP), ensuring user-friendly operation and efficient programming. The MZ07L excels in applications such as material handling, assembly, vision, and more, thanks to its sophisticated software packages. These include options for palletizing, force sensing, vision sensing, and line tracking conveyor synchronization, enhancing its adaptability and precision. Its flexibility in power requirements, including a 120V control package, makes it ideal for a wide range of settings, from universities and training facilities to R&D laboratories and small industrial operations.

The NACHI MZ07L is an advanced robotic arm known for its high-speed motion capabilities and robust design, making it suitable for various industrial applications. It features through-arm cabling to minimize interference and potential snags, protecting pneumatic and signal cables. With an IP67 rating, it can withstand harsh environments, and its standout feature is its ultra-fast cycle time of 0.31 seconds, making it the fastest in its class. The MZ07L offers a maximum reach of 912mm, extending the work envelope significantly while maintaining a repeatability of ±0.02mm.
Capable of 6-axis articulation, the MZ07L is highly versatile and can be mounted on the floor, wall, or ceiling, adapting to various workspace requirements. The robot's compact design includes the Nachi Compact-FD (CFD) Controller, which is significantly smaller than its predecessors, providing ease of integration even in constrained spaces. The controller features modern conveniences such as direct USB backup and a full-color graphical touch screen interface through the Smart Teach Pendant (SmartTP), ensuring user-friendly operation and efficient programming.
The MZ07L excels in applications such as material handling, assembly, vision, and more, thanks to its sophisticated software packages. These include options for palletizing, force sensing, vision sensing, and line tracking conveyor synchronization, enhancing its adaptability and precision. Its flexibility in power requirements, including a 120V control package, makes it ideal for a wide range of settings, from universities and training facilities to R&D laboratories and small industrial operations.

Supplier's Site

Technical Specifications

  Nachi America, Inc.
Product Category Robots
Product Number MZ07L
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Pneumatic
Industry / Application Robotic Assembly; Automotive Testing; Inspection Robot;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Hexapod - H-850 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Standard and Vacuum Environments; For Astronomy, Optics Positioning, Aviation and Aerospace
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 10 kg (22.05 lbs)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details