Nachi America, Inc. Industrial (Articulated) Robots MC10L

Description
Nachi's MC10L Robot incorporates high speed, generous allowable wrist torqe, extended reach capability, and linkless arm design to provide a new standard of functional performance. The MC10L robot achieves superior performance with improved high-speed motion and excellent positional accuracy. This long arm model extends reach to an impressive 2019mm and provides point repeatability of ± 0.06mm. The slim base minimizes required floor space and provides floor or ceiling mounted options to further extend application possibilites and reduce work cell size. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.
Description
Nachi's MC10L Robot incorporates high speed, generous allowable wrist torqe, extended reach capability, and linkless arm design to provide a new standard of functional performance. The MC10L robot achieves superior performance with improved high-speed motion and excellent positional accuracy. This long arm model extends reach to an impressive 2019mm and provides point repeatability of ± 0.06mm. The slim base minimizes required floor space and provides floor or ceiling mounted options to further extend application possibilites and reduce work cell size. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - MC10L - Nachi America, Inc.
Greenwood, IN, United States
Industrial (Articulated) Robots
MC10L
Industrial (Articulated) Robots MC10L
Nachi's MC10L Robot incorporates high speed, generous allowable wrist torqe, extended reach capability, and linkless arm design to provide a new standard of functional performance. The MC10L robot achieves superior performance with improved high-speed motion and excellent positional accuracy. This long arm model extends reach to an impressive 2019mm and provides point repeatability of ± 0.06mm. The slim base minimizes required floor space and provides floor or ceiling mounted options to further extend application possibilites and reduce work cell size. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.

Nachi's MC10L Robot incorporates high speed, generous allowable wrist torqe, extended reach capability, and linkless arm design to provide a new standard of functional performance. The MC10L robot achieves superior performance with improved high-speed motion and excellent positional accuracy. This long arm model extends reach to an impressive 2019mm and provides point repeatability of ± 0.06mm. The slim base minimizes required floor space and provides floor or ceiling mounted options to further extend application possibilites and reduce work cell size. Compact arm design reduces interference with peripheral equipment and is also IP65 compliant. Internal air supply lines and signal cabling support numerous applications, optional internal pneumatic valves eliminate the need for shoulder-mounted valve packages.

Supplier's Site

Technical Specifications

  Nachi America, Inc.
Product Category Robots
Product Number MC10L
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
6-Axis Motion Hexapod Mini Robot - H-811.S2 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details