RAINBOW ROBOTICS Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| Cobot Arms | |
| Cobots | |
| The RAINBOW ROBOTICS RB10-1300 stands out in its series with a substantial payload capacity of 10 kg and a reach of 1300 mm, making it particularly suited for tasks involving... | |
| The RAINBOW ROBOTICS RB16-900 is a robust cobot designed for handling heavy loads, with a payload capacity of 16 kg and a maximum reach of 900 mm. This makes it... | |
| The RAINBOW ROBOTICS RB3-1200 is a high-precision, versatile cobot designed for complex tasks with a payload capacity of 3 kg and an impressive reach of 1200 mm. This model stands... | |
| The RAINBOW ROBOTICS RB3-730 is a compact and high-precision robotic arm designed for delicate and detailed tasks. With a payload capacity of 3 kg and a maximum reach of 730... | |
| The RAINBOW ROBOTICS RB5-850 is a versatile standard model in the RB series, designed with a maximum load capacity of 5 kg and a work radius of 927.7 mm. This... |