RAINBOW ROBOTICS Cobots RB3-1200

Description
The RAINBOW ROBOTICS RB3-1200 is a high-precision, versatile cobot designed for complex tasks with a payload capacity of 3 kg and an impressive reach of 1200 mm. This model stands out as having the largest working radius among small-load cobots currently available, making it ideal for applications that require extended reach without sacrificing precision. With a repeatability of ±0.05 mm, it ensures consistent accuracy, essential for detailed and intricate tasks. Constructed from durable materials such as aluminum, plastic, and steel, the RB3-1200 weighs 22.4 kg and has a compact footprint of 173 mm, which allows it to be easily integrated into various industrial environments. The robot is equipped with an M10 12-pin connector supporting both 12V and 24V power, providing flexibility for a range of tooling options. It operates within an IP66 environment, making it resistant to dust and water, and functions effectively in temperatures from 0-50°C. The RB3-1200 is particularly well-suited for complex tasks such as welding, grinding, and CNC machine tending. Its extensive joint range, with all joints capable of 360° rotation and high-speed movement, enhances its adaptability and efficiency in performing these tasks. Additionally, it can be used in conjunction with an autonomous mobile robot (AMR), expanding its application possibilities and improving automation efficiency in manufacturing and industrial settings. The cobot consumes 200W of power and maintains a noise level of less than 65dB(A), ensuring energy efficiency and a quieter working environment.
Description
The RAINBOW ROBOTICS RB3-1200 is a high-precision, versatile cobot designed for complex tasks with a payload capacity of 3 kg and an impressive reach of 1200 mm. This model stands out as having the largest working radius among small-load cobots currently available, making it ideal for applications that require extended reach without sacrificing precision. With a repeatability of ±0.05 mm, it ensures consistent accuracy, essential for detailed and intricate tasks. Constructed from durable materials such as aluminum, plastic, and steel, the RB3-1200 weighs 22.4 kg and has a compact footprint of 173 mm, which allows it to be easily integrated into various industrial environments. The robot is equipped with an M10 12-pin connector supporting both 12V and 24V power, providing flexibility for a range of tooling options. It operates within an IP66 environment, making it resistant to dust and water, and functions effectively in temperatures from 0-50°C. The RB3-1200 is particularly well-suited for complex tasks such as welding, grinding, and CNC machine tending. Its extensive joint range, with all joints capable of 360° rotation and high-speed movement, enhances its adaptability and efficiency in performing these tasks. Additionally, it can be used in conjunction with an autonomous mobile robot (AMR), expanding its application possibilities and improving automation efficiency in manufacturing and industrial settings. The cobot consumes 200W of power and maintains a noise level of less than 65dB(A), ensuring energy efficiency and a quieter working environment.

Suppliers

Company
Product
Description
Supplier Links
Cobots - RB3-1200 - RAINBOW ROBOTICS
Arlington Heights, IL, United States
Cobots
RB3-1200
Cobots RB3-1200
The RAINBOW ROBOTICS RB3-1200 is a high-precision, versatile cobot designed for complex tasks with a payload capacity of 3 kg and an impressive reach of 1200 mm. This model stands out as having the largest working radius among small-load cobots currently available, making it ideal for applications that require extended reach without sacrificing precision. With a repeatability of ±0.05 mm, it ensures consistent accuracy, essential for detailed and intricate tasks. Constructed from durable materials such as aluminum, plastic, and steel, the RB3-1200 weighs 22.4 kg and has a compact footprint of 173 mm, which allows it to be easily integrated into various industrial environments. The robot is equipped with an M10 12-pin connector supporting both 12V and 24V power, providing flexibility for a range of tooling options. It operates within an IP66 environment, making it resistant to dust and water, and functions effectively in temperatures from 0-50°C. The RB3-1200 is particularly well-suited for complex tasks such as welding, grinding, and CNC machine tending. Its extensive joint range, with all joints capable of 360° rotation and high-speed movement, enhances its adaptability and efficiency in performing these tasks. Additionally, it can be used in conjunction with an autonomous mobile robot (AMR), expanding its application possibilities and improving automation efficiency in manufacturing and industrial settings. The cobot consumes 200W of power and maintains a noise level of less than 65dB(A), ensuring energy efficiency and a quieter working environment.

The RAINBOW ROBOTICS RB3-1200 is a high-precision, versatile cobot designed for complex tasks with a payload capacity of 3 kg and an impressive reach of 1200 mm. This model stands out as having the largest working radius among small-load cobots currently available, making it ideal for applications that require extended reach without sacrificing precision. With a repeatability of ±0.05 mm, it ensures consistent accuracy, essential for detailed and intricate tasks.
Constructed from durable materials such as aluminum, plastic, and steel, the RB3-1200 weighs 22.4 kg and has a compact footprint of 173 mm, which allows it to be easily integrated into various industrial environments. The robot is equipped with an M10 12-pin connector supporting both 12V and 24V power, providing flexibility for a range of tooling options. It operates within an IP66 environment, making it resistant to dust and water, and functions effectively in temperatures from 0-50°C.
The RB3-1200 is particularly well-suited for complex tasks such as welding, grinding, and CNC machine tending. Its extensive joint range, with all joints capable of 360° rotation and high-speed movement, enhances its adaptability and efficiency in performing these tasks. Additionally, it can be used in conjunction with an autonomous mobile robot (AMR), expanding its application possibilities and improving automation efficiency in manufacturing and industrial settings. The cobot consumes 200W of power and maintains a noise level of less than 65dB(A), ensuring energy efficiency and a quieter working environment.

Supplier's Site

Technical Specifications

  RAINBOW ROBOTICS
Product Category Robots
Product Number RB3-1200
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing; Security / Military Robot; Robotic Welding
Features Mobile
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details