RAINBOW ROBOTICS Cobots RB5-850

Description
The RAINBOW ROBOTICS RB5-850 is a versatile standard model in the RB series, designed with a maximum load capacity of 5 kg and a work radius of 927.7 mm. This robot is optimized for a variety of tasks in both manufacturing and service industries. Its precision, with a repeatability of ±0.05 mm, ensures consistent performance in production, assembly, and fastening of components. Constructed from a combination of aluminum, plastic, and steel, the RB5-850 is durable yet lightweight at 22 kg. Its compact footprint of 173 mm allows for easy integration into different work environments. The robot features an M10 12-pin connector for tool attachments, supporting both 12V and 24V power, which provides flexibility for various applications. Additionally, it operates efficiently with a power consumption of 200W and maintains noise levels below 65dB(A), making it suitable for settings where quiet operation is essential. Designed to operate within an IP66 environment range and a temperature range of 0-50°C, the RB5-850 is suitable for demanding industrial conditions. Its joint range offers extensive maneuverability with 360° rotation in all joints, ensuring high-speed operation and adaptability. This makes it an excellent choice for tasks such as production, assembly, components fastening in manufacturing, as well as applications in the food and beverage industry, disinfection and sanitizer systems, and robot studios.
Description
The RAINBOW ROBOTICS RB5-850 is a versatile standard model in the RB series, designed with a maximum load capacity of 5 kg and a work radius of 927.7 mm. This robot is optimized for a variety of tasks in both manufacturing and service industries. Its precision, with a repeatability of ±0.05 mm, ensures consistent performance in production, assembly, and fastening of components. Constructed from a combination of aluminum, plastic, and steel, the RB5-850 is durable yet lightweight at 22 kg. Its compact footprint of 173 mm allows for easy integration into different work environments. The robot features an M10 12-pin connector for tool attachments, supporting both 12V and 24V power, which provides flexibility for various applications. Additionally, it operates efficiently with a power consumption of 200W and maintains noise levels below 65dB(A), making it suitable for settings where quiet operation is essential. Designed to operate within an IP66 environment range and a temperature range of 0-50°C, the RB5-850 is suitable for demanding industrial conditions. Its joint range offers extensive maneuverability with 360° rotation in all joints, ensuring high-speed operation and adaptability. This makes it an excellent choice for tasks such as production, assembly, components fastening in manufacturing, as well as applications in the food and beverage industry, disinfection and sanitizer systems, and robot studios.

Suppliers

Company
Product
Description
Supplier Links
Cobots - RB5-850 - RAINBOW ROBOTICS
Arlington Heights, IL, United States
Cobots
RB5-850
Cobots RB5-850
The RAINBOW ROBOTICS RB5-850 is a versatile standard model in the RB series, designed with a maximum load capacity of 5 kg and a work radius of 927.7 mm. This robot is optimized for a variety of tasks in both manufacturing and service industries. Its precision, with a repeatability of ±0.05 mm, ensures consistent performance in production, assembly, and fastening of components. Constructed from a combination of aluminum, plastic, and steel, the RB5-850 is durable yet lightweight at 22 kg. Its compact footprint of 173 mm allows for easy integration into different work environments. The robot features an M10 12-pin connector for tool attachments, supporting both 12V and 24V power, which provides flexibility for various applications. Additionally, it operates efficiently with a power consumption of 200W and maintains noise levels below 65dB(A), making it suitable for settings where quiet operation is essential. Designed to operate within an IP66 environment range and a temperature range of 0-50°C, the RB5-850 is suitable for demanding industrial conditions. Its joint range offers extensive maneuverability with 360° rotation in all joints, ensuring high-speed operation and adaptability. This makes it an excellent choice for tasks such as production, assembly, components fastening in manufacturing, as well as applications in the food and beverage industry, disinfection and sanitizer systems, and robot studios.

The RAINBOW ROBOTICS RB5-850 is a versatile standard model in the RB series, designed with a maximum load capacity of 5 kg and a work radius of 927.7 mm. This robot is optimized for a variety of tasks in both manufacturing and service industries. Its precision, with a repeatability of ±0.05 mm, ensures consistent performance in production, assembly, and fastening of components.
Constructed from a combination of aluminum, plastic, and steel, the RB5-850 is durable yet lightweight at 22 kg. Its compact footprint of 173 mm allows for easy integration into different work environments. The robot features an M10 12-pin connector for tool attachments, supporting both 12V and 24V power, which provides flexibility for various applications. Additionally, it operates efficiently with a power consumption of 200W and maintains noise levels below 65dB(A), making it suitable for settings where quiet operation is essential.
Designed to operate within an IP66 environment range and a temperature range of 0-50°C, the RB5-850 is suitable for demanding industrial conditions. Its joint range offers extensive maneuverability with 360° rotation in all joints, ensuring high-speed operation and adaptability. This makes it an excellent choice for tasks such as production, assembly, components fastening in manufacturing, as well as applications in the food and beverage industry, disinfection and sanitizer systems, and robot studios.

Supplier's Site

Technical Specifications

  RAINBOW ROBOTICS
Product Category Robots
Product Number RB5-850
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Medical / Pharmaceutical
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fastener Insertion System with Automatic Feeder - VIM-400 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details