RAINBOW ROBOTICS Cobot Arms RB5 850A

Description
Cobot Arms
Description
Cobot Arms

Suppliers

Company
Product
Description
Supplier Links
Cobot Arms - RB5 850A - RAINBOW ROBOTICS
Arlington Heights, IL, United States
Cobot Arms
RB5 850A
Cobot Arms RB5 850A
Cobot Arms

Cobot Arms

Supplier's Site

Technical Specifications

  RAINBOW ROBOTICS
Product Category Robots
Product Number RB5 850A
Product Name Cobot Arms
Robot Type Collaborative / Cobot; Swing Arm Robot
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
6-Axis Hexapod - H-840 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; for Tool Control, Life Sciences, Micromanufacturing
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Clip Insertion System with Automatic Feeder - VIM-600 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); Cobot or 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details