RAINBOW ROBOTICS Cobots RB16-900

Description
The RAINBOW ROBOTICS RB16-900 is a robust cobot designed for handling heavy loads, with a payload capacity of 16 kg and a maximum reach of 900 mm. This makes it the most capable cobot in the RB series in terms of load capacity. Its high precision, with a repeatability of ±0.05 mm, ensures reliable and consistent performance, making it suitable for demanding tasks that require handling substantial weights. Built from durable materials such as aluminum, plastic, and steel, the RB16-900 weighs 32 kg and has a compact footprint of 196 mm. This combination of strength and relatively small size allows it to be easily integrated into various industrial environments. The robot features an M10 12-pin connector that supports 12V and 24V power, providing flexibility for different tool attachments. It operates efficiently with a power consumption of 350W and maintains a noise level below 65dB(A), ensuring a quieter working environment. The RB16-900 is ideal for applications such as packaging, courier transportation, palletizing, and assembly automation. Its joints offer extensive maneuverability with up to 360° rotation and high-speed operation, enhancing its ability to perform complex tasks efficiently. Designed to operate in an IP66 environment and within a temperature range of 0-50°C, the RB16-900 is built for durability and consistent performance in various industrial conditions.
Description
The RAINBOW ROBOTICS RB16-900 is a robust cobot designed for handling heavy loads, with a payload capacity of 16 kg and a maximum reach of 900 mm. This makes it the most capable cobot in the RB series in terms of load capacity. Its high precision, with a repeatability of ±0.05 mm, ensures reliable and consistent performance, making it suitable for demanding tasks that require handling substantial weights. Built from durable materials such as aluminum, plastic, and steel, the RB16-900 weighs 32 kg and has a compact footprint of 196 mm. This combination of strength and relatively small size allows it to be easily integrated into various industrial environments. The robot features an M10 12-pin connector that supports 12V and 24V power, providing flexibility for different tool attachments. It operates efficiently with a power consumption of 350W and maintains a noise level below 65dB(A), ensuring a quieter working environment. The RB16-900 is ideal for applications such as packaging, courier transportation, palletizing, and assembly automation. Its joints offer extensive maneuverability with up to 360° rotation and high-speed operation, enhancing its ability to perform complex tasks efficiently. Designed to operate in an IP66 environment and within a temperature range of 0-50°C, the RB16-900 is built for durability and consistent performance in various industrial conditions.

Suppliers

Company
Product
Description
Supplier Links
Cobots - RB16-900 - RAINBOW ROBOTICS
Arlington Heights, IL, United States
Cobots
RB16-900
Cobots RB16-900
The RAINBOW ROBOTICS RB16-900 is a robust cobot designed for handling heavy loads, with a payload capacity of 16 kg and a maximum reach of 900 mm. This makes it the most capable cobot in the RB series in terms of load capacity. Its high precision, with a repeatability of ±0.05 mm, ensures reliable and consistent performance, making it suitable for demanding tasks that require handling substantial weights. Built from durable materials such as aluminum, plastic, and steel, the RB16-900 weighs 32 kg and has a compact footprint of 196 mm. This combination of strength and relatively small size allows it to be easily integrated into various industrial environments. The robot features an M10 12-pin connector that supports 12V and 24V power, providing flexibility for different tool attachments. It operates efficiently with a power consumption of 350W and maintains a noise level below 65dB(A), ensuring a quieter working environment. The RB16-900 is ideal for applications such as packaging, courier transportation, palletizing, and assembly automation. Its joints offer extensive maneuverability with up to 360° rotation and high-speed operation, enhancing its ability to perform complex tasks efficiently. Designed to operate in an IP66 environment and within a temperature range of 0-50°C, the RB16-900 is built for durability and consistent performance in various industrial conditions.

The RAINBOW ROBOTICS RB16-900 is a robust cobot designed for handling heavy loads, with a payload capacity of 16 kg and a maximum reach of 900 mm. This makes it the most capable cobot in the RB series in terms of load capacity. Its high precision, with a repeatability of ±0.05 mm, ensures reliable and consistent performance, making it suitable for demanding tasks that require handling substantial weights.
Built from durable materials such as aluminum, plastic, and steel, the RB16-900 weighs 32 kg and has a compact footprint of 196 mm. This combination of strength and relatively small size allows it to be easily integrated into various industrial environments. The robot features an M10 12-pin connector that supports 12V and 24V power, providing flexibility for different tool attachments. It operates efficiently with a power consumption of 350W and maintains a noise level below 65dB(A), ensuring a quieter working environment.
The RB16-900 is ideal for applications such as packaging, courier transportation, palletizing, and assembly automation. Its joints offer extensive maneuverability with up to 360° rotation and high-speed operation, enhancing its ability to perform complex tasks efficiently. Designed to operate in an IP66 environment and within a temperature range of 0-50°C, the RB16-900 is built for durability and consistent performance in various industrial conditions.

Supplier's Site

Technical Specifications

  RAINBOW ROBOTICS
Product Category Robots
Product Number RB16-900
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing; Packaging Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details