RAINBOW ROBOTICS Cobots RB10-1300

Description
The RAINBOW ROBOTICS RB10-1300 stands out in its series with a substantial payload capacity of 10 kg and a reach of 1300 mm, making it particularly suited for tasks involving heavier objects. This capacity is the highest among all cobots in the RB series, enabling it to efficiently handle packaging, courier transportation, and pallet loading operations. Its high precision, with a repeatability of ±0.05 mm, ensures consistent and accurate performance in repetitive tasks, making it reliable for industrial automation processes. Constructed from aluminum, plastic, and steel, the RB10-1300 combines durability with a relatively lightweight design of 37.1 kg. Its compact footprint of 196 mm allows it to be integrated into various industrial settings without occupying excessive space. The robot features an M10 12-pin connector, supporting both 12V and 24V power with up to 2A current, and comes with a 5-meter cable length, offering flexibility in its operational setup. Designed for robust performance, the RB10-1300 operates efficiently within a temperature range of 0-50°C and adheres to IP66 standards for dust and water resistance. It operates quietly at less than 65dB(A) and consumes 350W of power under standard programming conditions, ensuring energy efficiency. The joint range and maximum speeds across its six joints offer extensive maneuverability, with all joints capable of 360° rotation and varying maximum speeds, enhancing its adaptability to complex and dynamic industrial tasks.
Description
The RAINBOW ROBOTICS RB10-1300 stands out in its series with a substantial payload capacity of 10 kg and a reach of 1300 mm, making it particularly suited for tasks involving heavier objects. This capacity is the highest among all cobots in the RB series, enabling it to efficiently handle packaging, courier transportation, and pallet loading operations. Its high precision, with a repeatability of ±0.05 mm, ensures consistent and accurate performance in repetitive tasks, making it reliable for industrial automation processes. Constructed from aluminum, plastic, and steel, the RB10-1300 combines durability with a relatively lightweight design of 37.1 kg. Its compact footprint of 196 mm allows it to be integrated into various industrial settings without occupying excessive space. The robot features an M10 12-pin connector, supporting both 12V and 24V power with up to 2A current, and comes with a 5-meter cable length, offering flexibility in its operational setup. Designed for robust performance, the RB10-1300 operates efficiently within a temperature range of 0-50°C and adheres to IP66 standards for dust and water resistance. It operates quietly at less than 65dB(A) and consumes 350W of power under standard programming conditions, ensuring energy efficiency. The joint range and maximum speeds across its six joints offer extensive maneuverability, with all joints capable of 360° rotation and varying maximum speeds, enhancing its adaptability to complex and dynamic industrial tasks.

Suppliers

Company
Product
Description
Supplier Links
Cobots - RB10-1300 - RAINBOW ROBOTICS
Arlington Heights, IL, United States
The RAINBOW ROBOTICS RB10-1300 stands out in its series with a substantial payload capacity of 10 kg and a reach of 1300 mm, making it particularly suited for tasks involving heavier objects. This capacity is the highest among all cobots in the RB series, enabling it to efficiently handle packaging, courier transportation, and pallet loading operations. Its high precision, with a repeatability of ±0.05 mm, ensures consistent and accurate performance in repetitive tasks, making it reliable for industrial automation processes. Constructed from aluminum, plastic, and steel, the RB10-1300 combines durability with a relatively lightweight design of 37.1 kg. Its compact footprint of 196 mm allows it to be integrated into various industrial settings without occupying excessive space. The robot features an M10 12-pin connector, supporting both 12V and 24V power with up to 2A current, and comes with a 5-meter cable length, offering flexibility in its operational setup. Designed for robust performance, the RB10-1300 operates efficiently within a temperature range of 0-50°C and adheres to IP66 standards for dust and water resistance. It operates quietly at less than 65dB(A) and consumes 350W of power under standard programming conditions, ensuring energy efficiency. The joint range and maximum speeds across its six joints offer extensive maneuverability, with all joints capable of 360° rotation and varying maximum speeds, enhancing its adaptability to complex and dynamic industrial tasks.

The RAINBOW ROBOTICS RB10-1300 stands out in its series with a substantial payload capacity of 10 kg and a reach of 1300 mm, making it particularly suited for tasks involving heavier objects. This capacity is the highest among all cobots in the RB series, enabling it to efficiently handle packaging, courier transportation, and pallet loading operations. Its high precision, with a repeatability of ±0.05 mm, ensures consistent and accurate performance in repetitive tasks, making it reliable for industrial automation processes.
Constructed from aluminum, plastic, and steel, the RB10-1300 combines durability with a relatively lightweight design of 37.1 kg. Its compact footprint of 196 mm allows it to be integrated into various industrial settings without occupying excessive space. The robot features an M10 12-pin connector, supporting both 12V and 24V power with up to 2A current, and comes with a 5-meter cable length, offering flexibility in its operational setup.
Designed for robust performance, the RB10-1300 operates efficiently within a temperature range of 0-50°C and adheres to IP66 standards for dust and water resistance. It operates quietly at less than 65dB(A) and consumes 350W of power under standard programming conditions, ensuring energy efficiency. The joint range and maximum speeds across its six joints offer extensive maneuverability, with all joints capable of 360° rotation and varying maximum speeds, enhancing its adaptability to complex and dynamic industrial tasks.

Supplier's Site

Technical Specifications

  RAINBOW ROBOTICS
Product Category Robots
Product Number RB10-1300
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing; Packaging Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details