RAINBOW ROBOTICS Cobots RB3-730

Description
The RAINBOW ROBOTICS RB3-730 is a compact and high-precision robotic arm designed for delicate and detailed tasks. With a payload capacity of 3 kg and a maximum reach of 730 mm, this model is particularly effective for tasks requiring precise and controlled movements. Its repeatability of ±0.05 mm ensures consistent accuracy, making it a reliable choice for industries where precision is critical. The RB3-730 features S-pipe joint arrangements that excel in executing contour motions, a necessity for welding and bonding processes. This makes the robot highly suitable for applications in IT, electronics, and bio services, where intricate and meticulous operations are frequently required. The use of materials such as aluminum, plastic, and steel provides a balance of strength and lightweight construction, weighing in at just 11 kg, which adds to its versatility and ease of deployment in various settings. Operating within an IP54 environment range and capable of functioning in temperatures from 0-50°C, the RB3-730 is designed for durability and reliable performance in diverse conditions. It consumes 100W of power and maintains a noise level of less than 60dB(A), ensuring energy efficiency and a quieter working environment. The robot’s joints offer extensive maneuverability with up to 360° rotation and high-speed operation, enhancing its capability to perform complex and dynamic tasks with ease.
Description
The RAINBOW ROBOTICS RB3-730 is a compact and high-precision robotic arm designed for delicate and detailed tasks. With a payload capacity of 3 kg and a maximum reach of 730 mm, this model is particularly effective for tasks requiring precise and controlled movements. Its repeatability of ±0.05 mm ensures consistent accuracy, making it a reliable choice for industries where precision is critical. The RB3-730 features S-pipe joint arrangements that excel in executing contour motions, a necessity for welding and bonding processes. This makes the robot highly suitable for applications in IT, electronics, and bio services, where intricate and meticulous operations are frequently required. The use of materials such as aluminum, plastic, and steel provides a balance of strength and lightweight construction, weighing in at just 11 kg, which adds to its versatility and ease of deployment in various settings. Operating within an IP54 environment range and capable of functioning in temperatures from 0-50°C, the RB3-730 is designed for durability and reliable performance in diverse conditions. It consumes 100W of power and maintains a noise level of less than 60dB(A), ensuring energy efficiency and a quieter working environment. The robot’s joints offer extensive maneuverability with up to 360° rotation and high-speed operation, enhancing its capability to perform complex and dynamic tasks with ease.

Suppliers

Company
Product
Description
Supplier Links
Cobots - RB3-730 - RAINBOW ROBOTICS
Arlington Heights, IL, United States
Cobots
RB3-730
Cobots RB3-730
The RAINBOW ROBOTICS RB3-730 is a compact and high-precision robotic arm designed for delicate and detailed tasks. With a payload capacity of 3 kg and a maximum reach of 730 mm, this model is particularly effective for tasks requiring precise and controlled movements. Its repeatability of ±0.05 mm ensures consistent accuracy, making it a reliable choice for industries where precision is critical. The RB3-730 features S-pipe joint arrangements that excel in executing contour motions, a necessity for welding and bonding processes. This makes the robot highly suitable for applications in IT, electronics, and bio services, where intricate and meticulous operations are frequently required. The use of materials such as aluminum, plastic, and steel provides a balance of strength and lightweight construction, weighing in at just 11 kg, which adds to its versatility and ease of deployment in various settings. Operating within an IP54 environment range and capable of functioning in temperatures from 0-50°C, the RB3-730 is designed for durability and reliable performance in diverse conditions. It consumes 100W of power and maintains a noise level of less than 60dB(A), ensuring energy efficiency and a quieter working environment. The robot’s joints offer extensive maneuverability with up to 360° rotation and high-speed operation, enhancing its capability to perform complex and dynamic tasks with ease.

The RAINBOW ROBOTICS RB3-730 is a compact and high-precision robotic arm designed for delicate and detailed tasks. With a payload capacity of 3 kg and a maximum reach of 730 mm, this model is particularly effective for tasks requiring precise and controlled movements. Its repeatability of ±0.05 mm ensures consistent accuracy, making it a reliable choice for industries where precision is critical.
The RB3-730 features S-pipe joint arrangements that excel in executing contour motions, a necessity for welding and bonding processes. This makes the robot highly suitable for applications in IT, electronics, and bio services, where intricate and meticulous operations are frequently required. The use of materials such as aluminum, plastic, and steel provides a balance of strength and lightweight construction, weighing in at just 11 kg, which adds to its versatility and ease of deployment in various settings.
Operating within an IP54 environment range and capable of functioning in temperatures from 0-50°C, the RB3-730 is designed for durability and reliable performance in diverse conditions. It consumes 100W of power and maintains a noise level of less than 60dB(A), ensuring energy efficiency and a quieter working environment. The robot’s joints offer extensive maneuverability with up to 360° rotation and high-speed operation, enhancing its capability to perform complex and dynamic tasks with ease.

Supplier's Site

Technical Specifications

  RAINBOW ROBOTICS
Product Category Robots
Product Number RB3-730
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details