MultiDimension Technology Co., Ltd. TMR Geartooth Sensor TMR4M03B

Description
Description TMR4M03B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed for specific gear pitches in different gear modules. The dual-channel Wheatstone full bridge outputs two orthogonal sine and cosine signals with the rotation of the gears. The period of this signal equals to the gear pitch to measure the rotation position and direction of the gear. TMR4M03B is available in compact LGA6L (3mm × 6mm × 0.9mm) package, fit 0.3 module gear. LGA6L Features and Benefits Tunneling magnetoresistance (TMR) technology Adapt to gears of different modules High saturation field DC (zero speed) operation Sine/cosine signal output with accurate phase difference Excellent thermal stability Excellent resistance to external magnetic field interference RoHS & REACH compliant Applications Gear speed and direction measurement Linear and angular speed sensing Linear and angular displacement sensing
Description
Description TMR4M03B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed for specific gear pitches in different gear modules. The dual-channel Wheatstone full bridge outputs two orthogonal sine and cosine signals with the rotation of the gears. The period of this signal equals to the gear pitch to measure the rotation position and direction of the gear. TMR4M03B is available in compact LGA6L (3mm × 6mm × 0.9mm) package, fit 0.3 module gear. LGA6L Features and Benefits Tunneling magnetoresistance (TMR) technology Adapt to gears of different modules High saturation field DC (zero speed) operation Sine/cosine signal output with accurate phase difference Excellent thermal stability Excellent resistance to external magnetic field interference RoHS & REACH compliant Applications Gear speed and direction measurement Linear and angular speed sensing Linear and angular displacement sensing

Suppliers

Company
Product
Description
Supplier Links
TMR Geartooth Sensor - TMR4M03B - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Geartooth Sensor
TMR4M03B
TMR Geartooth Sensor TMR4M03B
Description TMR4M03B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed for specific gear pitches in different gear modules. The dual-channel Wheatstone full bridge outputs two orthogonal sine and cosine signals with the rotation of the gears. The period of this signal equals to the gear pitch to measure the rotation position and direction of the gear. TMR4M03B is available in compact LGA6L (3mm × 6mm × 0.9mm) package, fit 0.3 module gear. LGA6L Features and Benefits Tunneling magnetoresistance (TMR) technology Adapt to gears of different modules High saturation field DC (zero speed) operation Sine/cosine signal output with accurate phase difference Excellent thermal stability Excellent resistance to external magnetic field interference RoHS & REACH compliant Applications Gear speed and direction measurement Linear and angular speed sensing Linear and angular displacement sensing

Description

TMR4M03B geartooth sensor is composed of a dual-channel push-pull Wheatstone full bridge including eight high sensitivity tunneling magnetoresistance (TMR) sensing elements. The placement of TMR sensing elements is designed for specific gear pitches in different gear modules. The dual-channel Wheatstone full bridge outputs two orthogonal sine and cosine signals with the rotation of the gears. The period of this signal equals to the gear pitch to measure the rotation position and direction of the gear. TMR4M03B is available in compact LGA6L (3mm × 6mm × 0.9mm) package, fit 0.3 module gear.

LGA6L

Features and Benefits


Tunneling magnetoresistance (TMR) technology Adapt to gears of different modules
High saturation field DC (zero speed) operation
Sine/cosine signal output with accurate phase difference Excellent thermal stability
Excellent resistance to external magnetic field interference RoHS & REACH compliant

Applications


Gear speed and direction measurement Linear and angular speed sensing
Linear and angular displacement sensing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Speed Sensors
Product Number TMR4M03B
Product Name TMR Geartooth Sensor
Sensor Technology Magnetoresistive
Unlock Full Specs
to access all available technical data

Similar Products

3-Wire True Zero Hall IC - A1469LK-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details