MultiDimension Technology Co., Ltd. TMR Geartooth Sensor TMR4012

Description
Description The TMR4012 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling magnetoresistance (TMR) sensing elements. The Wheatstone bridge provides a differential voltage output along the gradient of the applied magnetic field along the sensor’s sensing direction. The dual-channel Wheatstone full bridge generates two orthogonal sine/cosine voltage output signals to measure the position of the gear rotation and detect the direction of rotation. The high-sensitivity performance of the TMR4012 enables detection of small magnetic field changes, and its output signal has good temperature stability. The TMR4012 is available in compact LGA6L (3mm × 3mm × 0.9mm) package, with 0.6 mm of TMR sensing element spacing. LGA6L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity to magnetic gradient High saturation field allows operation in large DC magnetic field Compatible to small pitch gear measurement Sine/cosine signal output with accurate phase difference Wide air gap tolerance Excellent resistance to external magnetic field interference DC (zero speed) operation Excellent thermal stability Compact package RoHS & REACH compliant Applications Gear speed and direction measurement Linear and angular speed sensing Linear and angular displacement sensing Magnetic scale Magnetic encoder
Description
Description The TMR4012 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling magnetoresistance (TMR) sensing elements. The Wheatstone bridge provides a differential voltage output along the gradient of the applied magnetic field along the sensor’s sensing direction. The dual-channel Wheatstone full bridge generates two orthogonal sine/cosine voltage output signals to measure the position of the gear rotation and detect the direction of rotation. The high-sensitivity performance of the TMR4012 enables detection of small magnetic field changes, and its output signal has good temperature stability. The TMR4012 is available in compact LGA6L (3mm × 3mm × 0.9mm) package, with 0.6 mm of TMR sensing element spacing. LGA6L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity to magnetic gradient High saturation field allows operation in large DC magnetic field Compatible to small pitch gear measurement Sine/cosine signal output with accurate phase difference Wide air gap tolerance Excellent resistance to external magnetic field interference DC (zero speed) operation Excellent thermal stability Compact package RoHS & REACH compliant Applications Gear speed and direction measurement Linear and angular speed sensing Linear and angular displacement sensing Magnetic scale Magnetic encoder

Suppliers

Company
Product
Description
Supplier Links
TMR Geartooth Sensor - TMR4012 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Geartooth Sensor
TMR4012
TMR Geartooth Sensor TMR4012
Description The TMR4012 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling magnetoresistance (TMR) sensing elements. The Wheatstone bridge provides a differential voltage output along the gradient of the applied magnetic field along the sensor’s sensing direction. The dual-channel Wheatstone full bridge generates two orthogonal sine/cosine voltage output signals to measure the position of the gear rotation and detect the direction of rotation. The high-sensitivity performance of the TMR4012 enables detection of small magnetic field changes, and its output signal has good temperature stability. The TMR4012 is available in compact LGA6L (3mm × 3mm × 0.9mm) package, with 0.6 mm of TMR sensing element spacing. LGA6L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity to magnetic gradient High saturation field allows operation in large DC magnetic field Compatible to small pitch gear measurement Sine/cosine signal output with accurate phase difference Wide air gap tolerance Excellent resistance to external magnetic field interference DC (zero speed) operation Excellent thermal stability Compact package RoHS & REACH compliant Applications Gear speed and direction measurement Linear and angular speed sensing Linear and angular displacement sensing Magnetic scale Magnetic encoder

Description

The TMR4012 geartooth sensor adopts a unique push-pull Wheatstone bridge design. This design includes a single-channel or dual-channel Wheatstone full bridge composed of four or eight unshielded high-sensitivity tunneling magnetoresistance (TMR) sensing elements. The Wheatstone bridge provides a differential voltage output along the gradient of the applied magnetic field along the sensor’s sensing direction.

The dual-channel Wheatstone full bridge generates two orthogonal sine/cosine voltage output signals to measure the position of the gear rotation and detect the direction of rotation. The high-sensitivity performance of the TMR4012 enables detection of small magnetic field changes, and its output signal has good temperature stability. The TMR4012 is available in compact LGA6L (3mm × 3mm × 0.9mm) package, with 0.6 mm of TMR sensing element spacing.

LGA6L

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity to magnetic gradient
High saturation field allows operation in large DC magnetic field Compatible to small pitch gear measurement
Sine/cosine signal output with accurate phase difference Wide air gap tolerance
Excellent resistance to external magnetic field interference DC (zero speed) operation
Excellent thermal stability Compact package
RoHS & REACH compliant

Applications


Gear speed and direction measurement Linear and angular speed sensing
Linear and angular displacement sensing Magnetic scale
Magnetic encoder

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Speed Sensors
Product Number TMR4012
Product Name TMR Geartooth Sensor
Sensor Technology Magnetoresistive
Unlock Full Specs
to access all available technical data

Similar Products

3-Wire True Zero Hall IC - A1469LK-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details