Emerson Automation Solutions – Rosemount Clarity II™ Turbidimeter T1056

Description
COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors RANGE 0-200 NTU RESOLUTION 0.001 NTU FULL FEATURED ANALYZER with fully scalable analog outputs and four fully programmable alarms INTUITIVE, USER-FRIENDLY MENU in seven languages makes setup and calibration easy The new Clarity II™ turbidimeter Model T1056 is intended for the determination of turbidity in water. Low stray light, high stability, efficient bubble rejection, and a display resolution of 0.001 NTU make Clarity II™ ideal for monitoring the turbidity of filtered drinking water. The Clarity II™ Model T1056 is a complete system. It includes an analyzer (single or dual input), sensor(s), debubbler/measuring chamber(s), and a cable for each sensor. The system complies with ISO method 7027 when used with the ISO/LED sensor and with EPA method 180.1 when used with the EPA/incandescent sensor. Clarity II uses a two-stage debubbler that reduces bubble accumulation in the measured water sample to prevent erroneous turbidity readings. The Clarity II™ turbidimeter incorporates the popular and easy to use Model 1056 analyzer. The Model 1056 analyzer features a large display with easy to read process variables, a modular design with slide-in measurement boards, and extensive diagnostics and User Help screens to assist in troubleshooting. Menu flows and prompts are so intuitive that a manual is practically not needed. Clarity II is a trademark of Emerson Process Management.
Description
COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors RANGE 0-200 NTU RESOLUTION 0.001 NTU FULL FEATURED ANALYZER with fully scalable analog outputs and four fully programmable alarms INTUITIVE, USER-FRIENDLY MENU in seven languages makes setup and calibration easy The new Clarity II™ turbidimeter Model T1056 is intended for the determination of turbidity in water. Low stray light, high stability, efficient bubble rejection, and a display resolution of 0.001 NTU make Clarity II™ ideal for monitoring the turbidity of filtered drinking water. The Clarity II™ Model T1056 is a complete system. It includes an analyzer (single or dual input), sensor(s), debubbler/measuring chamber(s), and a cable for each sensor. The system complies with ISO method 7027 when used with the ISO/LED sensor and with EPA method 180.1 when used with the EPA/incandescent sensor. Clarity II uses a two-stage debubbler that reduces bubble accumulation in the measured water sample to prevent erroneous turbidity readings. The Clarity II™ turbidimeter incorporates the popular and easy to use Model 1056 analyzer. The Model 1056 analyzer features a large display with easy to read process variables, a modular design with slide-in measurement boards, and extensive diagnostics and User Help screens to assist in troubleshooting. Menu flows and prompts are so intuitive that a manual is practically not needed. Clarity II is a trademark of Emerson Process Management.
Datasheet
Datasheet Summary
Powered by GS/AI

The Rosemount Clarity II T1056 Turbidimeter is designed for accurate turbidity measurement in water, featuring a resolution of 0.001 NTU. This complete system includes a single or dual input analyzer, one or two sensors, and a debubbler assembly, allowing for efficient bubble rejection to ensure reliable readings. The system supports both U.S. EPA Method 180.1 and ISO Method 7027 compliant sensors, making it versatile for various applications, including drinking water monitoring and wastewater analysis. The T1056 is equipped with a user-friendly Rosemount 1056 Transmitter that offers two analog outputs and four programmable alarm relays. The intuitive menu is available in seven languages, facilitating easy setup and calibration. Sensors can be positioned up to 50 feet away from the transmitter, providing flexibility in installation. The turbidimeter is suitable for environments requiring precise turbidity control and monitoring.

Datasheet Summary
Powered by GS/AI

The Rosemount Clarity II T1056 Turbidimeter is designed for accurate turbidity measurement in water, featuring a resolution of 0.001 NTU. This complete system includes a single or dual input analyzer, one or two sensors, and a debubbler assembly, allowing for efficient bubble rejection to ensure reliable readings. The system supports both U.S. EPA Method 180.1 and ISO Method 7027 compliant sensors, making it versatile for various applications, including drinking water monitoring and wastewater analysis. The T1056 is equipped with a user-friendly Rosemount 1056 Transmitter that offers two analog outputs and four programmable alarm relays. The intuitive menu is available in seven languages, facilitating easy setup and calibration. Sensors can be positioned up to 50 feet away from the transmitter, providing flexibility in installation. The turbidimeter is suitable for environments requiring precise turbidity control and monitoring.

Suppliers

Company
Product
Description
Supplier Links
Clarity II™ Turbidimeter - T1056 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Clarity II™ Turbidimeter
T1056
Clarity II™ Turbidimeter T1056
COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors RANGE 0-200 NTU RESOLUTION 0.001 NTU FULL FEATURED ANALYZER with fully scalable analog outputs and four fully programmable alarms INTUITIVE, USER-FRIENDLY MENU in seven languages makes setup and calibration easy The new Clarity II™ turbidimeter Model T1056 is intended for the determination of turbidity in water. Low stray light, high stability, efficient bubble rejection, and a display resolution of 0.001 NTU make Clarity II™ ideal for monitoring the turbidity of filtered drinking water. The Clarity II™ Model T1056 is a complete system. It includes an analyzer (single or dual input), sensor(s), debubbler/measuring chamber(s), and a cable for each sensor. The system complies with ISO method 7027 when used with the ISO/LED sensor and with EPA method 180.1 when used with the EPA/incandescent sensor. Clarity II uses a two-stage debubbler that reduces bubble accumulation in the measured water sample to prevent erroneous turbidity readings. The Clarity II™ turbidimeter incorporates the popular and easy to use Model 1056 analyzer. The Model 1056 analyzer features a large display with easy to read process variables, a modular design with slide-in measurement boards, and extensive diagnostics and User Help screens to assist in troubleshooting. Menu flows and prompts are so intuitive that a manual is practically not needed. Clarity II is a trademark of Emerson Process Management.
  • COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly
  • CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors
  • RANGE 0-200 NTU
  • RESOLUTION 0.001 NTU
  • FULL FEATURED ANALYZER with fully scalable analog outputs and four fully programmable alarms
  • INTUITIVE, USER-FRIENDLY MENU in seven languages makes setup and calibration easy

The new Clarity II™ turbidimeter Model T1056 is intended for the determination of turbidity in water. Low stray light, high stability, efficient bubble rejection, and a display resolution of 0.001 NTU make Clarity II™ ideal for monitoring the turbidity of filtered drinking water.
The Clarity II™ Model T1056 is a complete system. It includes an analyzer (single or dual input), sensor(s), debubbler/measuring chamber(s), and a cable for each sensor. The system complies with ISO method 7027 when used with the ISO/LED sensor and with EPA method 180.1 when used with the EPA/incandescent sensor. Clarity II uses a two-stage debubbler that reduces bubble accumulation in the measured water sample to prevent erroneous turbidity readings.
The Clarity II™ turbidimeter incorporates the popular and easy to use Model 1056 analyzer. The Model 1056 analyzer features a large display with easy to read process variables, a modular design with slide-in measurement boards, and extensive diagnostics and User Help screens to assist in troubleshooting. Menu flows and prompts are so intuitive that a manual is practically not needed.
Clarity II is a trademark of Emerson Process Management.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Water Quality Testing Instruments
Product Number T1056
Product Name Clarity II™ Turbidimeter
Water Quality Parameters Water Quality Measurement Instrument; Turbidity
Form Factor Lab / Benchtop
Number of Control Relays 4
Process Temp 40 to 95 F (4 to 35 C)
Features and Functionality Self-test / Diagnostics
Unlock Full Specs
to access all available technical data

Similar Products

PFAS 18-Analyte Water Test Kit For EPA Reporting -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
Laboratory Practice - Copper in tap water - DRP-PL4 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
UviTec UVT Probe -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Features and Functionality Self-test / Diagnostics
Display Type None
View Details
DIALYSATE METERS™ DS Conductivity Meter - D-1 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details