Regloplas Corp. Datasheets for Chillers (industrial)

Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more

Product Name Notes
The DCG-Series cooling batteries (Free coolers) are units for closed cooling systems with a minimum usage of water and electrical energy. In optimal conditions the energy saving can be up...
The DCW-Series cooling batteries (Free coolers) are units for closed cooling systems with a minimum usage of water and electrical energy. In optimal conditions the energy saving can be up...
The IES-System is a patented, integrated, high-tech and economical water cooling system. This sophisticated, fully automated system, composed of scroll compressor units with a unique addition of a high yield...
The water chillers from the RC1E-Series are air condensed monobloc units with an internal closed tank in a modular design. Cooling capacity can be increased at a later time by...
The water chillers from the RC2E-Series are air condensed monobloc units with an internal atmospheric stainless steel tank. The RC2E-Series is especially suitable for industrial plastics-, rubber-, die casting-, food-...
The water chillers from the RCWE-Series are water condensed monobloc units with an internal atmospheric stainless steel tank. The RCWE-Series is especially suitable for industrial plastics-, rubber-, die casting-, food-...
Water chiller with air-cooled condenser and 1.9 ton cooling capacity: RC2E7
Water chiller with air-cooled condenser and 10.9 ton cooling capacity: RC2E40Z
Water chiller with air-cooled condenser and 16.5 ton cooling capacity: RC2E60Z
Water chiller with air-cooled condenser and 3 ton cooling capacity: RC2E11
Water chiller with air-cooled condenser and 5.3 ton cooling capacity: RC2E20
Water chiller with air-cooled condenser and 8 ton cooling capacity: RC2E30Z
Water chiller with water-cooled condenser and 11.6 ton cooling capacity
Water chiller with water-cooled condenser and 14.5 ton cooling capacity: RCWE55Z
Water chiller with water-cooled condenser and 2 ton cooling capacity: RCWE7
Water chiller with water-cooled condenser and 3.7 ton cooling capacity: RCWE13
Water chiller with water-cooled condenser and 5.7 ton cooling capacity: RCWE20
Water chiller with water-cooled condenser and 7.5 ton cooling capacity: RCWE25