Regloplas Corp. Water-Cooled Water Chiller RCWE7

Description
Water chiller with water-cooled condenser and 2 ton cooling capacity: RCWE7
Datasheet
Description
Water chiller with water-cooled condenser and 2 ton cooling capacity: RCWE7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-Cooled Water Chiller - RCWE7 - Regloplas Corp.
St. Joseph, MI, USA
Water-Cooled Water Chiller
RCWE7
Water-Cooled Water Chiller RCWE7
Water chiller with water-cooled condenser and 2 ton cooling capacity: RCWE7

Water chiller with water-cooled condenser and 2 ton cooling capacity: RCWE7

Supplier's Site Datasheet

Technical Specifications

  Regloplas Corp.
Product Category Chillers (industrial)
Product Number RCWE7
Product Name Water-Cooled Water Chiller
Application Industrial
Power Source Other; 400V, 50Hz
Condenser Cooling Water-Cooled
Control Panel Features Local
Cooling Capacity 7.0 kW (9.43 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6301 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details