Regloplas Corp. Datasheets for Fluid Heat Transfer Systems

Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.
Fluid Heat Transfer Systems: Learn more

Product Name Notes
High-performance temperature control units for thermal oil up to 300 °F • Microprocessor-contr ol system RT100 • Pumps with high flow rate: 18 GPM • High cooling capacity • Swiss...
Pressurized-water temperature control unit up to 212 °F: P100M
Pressurized-water temperature control unit up to 212°F: P100S
Pressurized-water temperature control unit up to 285 °F: P140M
Pressurized-water temperature control unit up to 285 °F: P141XL
Pressurized-water temperature control unit up to 285°F: P140S
Pressurized-water temperature control unit up to 320 °F: P160M
Pressurized-water temperature control unit up to 320 °F: P160MD
Pressurized-water temperature control unit up to 320 °F: P161XL
Pressurized-water temperature control unit up to 320°F: P160S
Pressurized-water temperature control unit up to 356 °F: P180M
Pressurized-water temperature control unit up to 356 °F: P180MD
Pressurized-water temperature control unit up to 356°F: P180S
Temperature control unit for thermal oil up to 300 °F: 150S
Temperature control unit for thermal oil up to 300 °F: 150smart • Microprocessor-contr ol system RT61 • Pump with high flow rate: 16 GPM • Water circuit of non-rusting materials...
Temperature control unit for thermal oil up to 570°F: 300L
Temperature control unit for water up to 195 °F: 90smart RT33
The dual-zone temperature control unit for thermal oil up to 570 °F: 300LD
The temperature control unit for thermal oil up to 570 °F: 300S
The temperature control unit for thermal oil up to 660 °F: 350L
The temperature control unit for thermal oil up to 660 °F: 350LD
The temperature control unit for water up to 195 °F: 90XL
The temperature control unit for water up to 90 °C: 90XXL
The temperature control unit for water up to 195 °F: 90S