Regloplas Corp. Water Chillers with Air Condensation RCWE

Description
The water chillers from the RCWE-Series are water condensed monobloc units with an internal atmospheric stainless steel tank. The RCWE-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and other applications.
Datasheet
Description
The water chillers from the RCWE-Series are water condensed monobloc units with an internal atmospheric stainless steel tank. The RCWE-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and other applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Chillers with Air Condensation - RCWE - Regloplas Corp.
St. Joseph, MI, USA
Water Chillers with Air Condensation
RCWE
Water Chillers with Air Condensation RCWE
The water chillers from the RCWE-Series are water condensed monobloc units with an internal atmospheric stainless steel tank. The RCWE-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and other applications.

The water chillers from the RCWE-Series are water condensed monobloc units with an internal atmospheric stainless steel tank.
The RCWE-Series is especially suitable for industrial plastics-, rubber-, die casting-, food- and other applications.

Supplier's Site Datasheet

Technical Specifications

  Regloplas Corp.
Product Category Chillers (industrial)
Product Number RCWE
Product Name Water Chillers with Air Condensation
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Customizable, Closed-loop Design - 2 to 90 Ton Capacity Units - WVI-30000-M - Dimplex Thermal Solutions
Specs
Application Industrial
Power Source 460/60/3; Other; 460/3/60
Condenser Cooling Air-Cooled; Water-Cooled
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details