Regloplas Corp. Air-Cooled Water Chiller RC2E11

Description
Water chiller with air-cooled condenser and 3 ton cooling capacity: RC2E11
Datasheet
Description
Water chiller with air-cooled condenser and 3 ton cooling capacity: RC2E11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Cooled Water Chiller - RC2E11 - Regloplas Corp.
St. Joseph, MI, USA
Air-Cooled Water Chiller
RC2E11
Air-Cooled Water Chiller RC2E11
Water chiller with air-cooled condenser and 3 ton cooling capacity: RC2E11

Water chiller with air-cooled condenser and 3 ton cooling capacity: RC2E11

Supplier's Site Datasheet

Technical Specifications

  Regloplas Corp.
Product Category Chillers (industrial)
Product Number RC2E11
Product Name Air-Cooled Water Chiller
Application Industrial
Power Source Other; 400V, 50Hz
Condenser Cooling Air-Cooled
Control Panel Features Local
Cooling Capacity 10.6 kW (14.14 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB95WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details