Regloplas Corp. Water-Cooled Water Chiller RCWE13

Description
Water chiller with water-cooled condenser and 3.7 ton cooling capacity: RCWE13
Datasheet
Description
Water chiller with water-cooled condenser and 3.7 ton cooling capacity: RCWE13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-Cooled Water Chiller - RCWE13 - Regloplas Corp.
St. Joseph, MI, USA
Water-Cooled Water Chiller
RCWE13
Water-Cooled Water Chiller RCWE13
Water chiller with water-cooled condenser and 3.7 ton cooling capacity: RCWE13

Water chiller with water-cooled condenser and 3.7 ton cooling capacity: RCWE13

Supplier's Site Datasheet

Technical Specifications

  Regloplas Corp.
Product Category Chillers (industrial)
Product Number RCWE13
Product Name Water-Cooled Water Chiller
Application Industrial
Power Source Other; 400V, 50Hz
Condenser Cooling Water-Cooled
Control Panel Features Local
Cooling Capacity 13.0 kW (17.44 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Water Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Water-Cooled
View Details
Electrical - Climate Control - Chillers - CCE6401 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details