Regloplas Corp. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| High-performance temperature control units for thermal oil up to 300 °F • Microprocessor-contr ol system RT100 • Pumps with high flow rate: 18 GPM • High cooling capacity • Swiss... | |
| Pressurized-water temperature control unit up to 212 °F: P100M | |
| Pressurized-water temperature control unit up to 212°F: P100S | |
| Pressurized-water temperature control unit up to 285 °F: P140M | |
| Pressurized-water temperature control unit up to 285 °F: P141XL | |
| Pressurized-water temperature control unit up to 285°F: P140S | |
| Pressurized-water temperature control unit up to 320 °F: P160M | |
| Pressurized-water temperature control unit up to 320 °F: P160MD | |
| Pressurized-water temperature control unit up to 320 °F: P161XL | |
| Pressurized-water temperature control unit up to 320°F: P160S | |
| Pressurized-water temperature control unit up to 356 °F: P180M | |
| Pressurized-water temperature control unit up to 356 °F: P180MD | |
| Pressurized-water temperature control unit up to 356°F: P180S | |
| Temperature control unit for thermal oil up to 300 °F: 150S | |
| Temperature control unit for thermal oil up to 300 °F: 150smart • Microprocessor-contr ol system RT61 • Pump with high flow rate: 16 GPM • Water circuit of non-rusting materials... | |
| Temperature control unit for thermal oil up to 570°F: 300L | |
| Temperature control unit for water up to 195 °F: 90smart RT33 | |
| The dual-zone temperature control unit for thermal oil up to 570 °F: 300LD | |
| The temperature control unit for thermal oil up to 570 °F: 300S | |
| The temperature control unit for thermal oil up to 660 °F: 350L | |
| The temperature control unit for thermal oil up to 660 °F: 350LD | |
| The temperature control unit for water up to 195 °F: 90XL | |
| The temperature control unit for water up to 90 °C: 90XXL | |
| The temperature control unit for water up to 195 °F: 90S |