Progressive Automations Arduino Leonardo with headers LC-057

Description
The LC-057 is a micro-controller board with 20 digital input/output pins, a micro USB connection, a power jack, an ICSP header and a reset button. Comes with everything needed for full functionality, just power it with our AC to DC adapter or battery and it will be ready to go. It offers complete control of up to 6 actuators independently such as controlling the speed, direction and position.
Description
The LC-057 is a micro-controller board with 20 digital input/output pins, a micro USB connection, a power jack, an ICSP header and a reset button. Comes with everything needed for full functionality, just power it with our AC to DC adapter or battery and it will be ready to go. It offers complete control of up to 6 actuators independently such as controlling the speed, direction and position.

Suppliers

Company
Product
Description
Supplier Links
Arduino Leonardo with headers - LC-057 - Progressive Automations
Richmond, British Columbia, Canada
Arduino Leonardo with headers
LC-057
Arduino Leonardo with headers LC-057
The LC-057 is a micro-controller board with 20 digital input/output pins, a micro USB connection, a power jack, an ICSP header and a reset button. Comes with everything needed for full functionality, just power it with our AC to DC adapter or battery and it will be ready to go. It offers complete control of up to 6 actuators independently such as controlling the speed, direction and position.

The LC-057 is a micro-controller board with 20 digital input/output pins, a micro USB connection, a power jack, an ICSP header and a reset button. Comes with everything needed for full functionality, just power it with our AC to DC adapter or battery and it will be ready to go. It offers complete control of up to 6 actuators independently such as controlling the speed, direction and position.

Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Microcontrollers (MCU)
Product Number LC-057
Product Name Arduino Leonardo with headers
Serial Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167CRLMHAFXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details