Progressive Automations Arduino Yun Mini LC-108

Description
The LC-108 is a microcontroller board with 20 digital input/output pins, a 16 MHz crystal oscillator, an ICSP header, a micro USB connector, 2 re-set buttons, 64 MB RAM DDR2 and 16 MB flasy memory. It comes with everything you need for full control, just power it with our AC to DC adapter or battery and it will be ready to go. It also comes with built-in wireless LAN that lets you stream coding online.
Description
The LC-108 is a microcontroller board with 20 digital input/output pins, a 16 MHz crystal oscillator, an ICSP header, a micro USB connector, 2 re-set buttons, 64 MB RAM DDR2 and 16 MB flasy memory. It comes with everything you need for full control, just power it with our AC to DC adapter or battery and it will be ready to go. It also comes with built-in wireless LAN that lets you stream coding online.

Suppliers

Company
Product
Description
Supplier Links
Arduino Yun Mini - LC-108 - Progressive Automations
Richmond, British Columbia, Canada
Arduino Yun Mini
LC-108
Arduino Yun Mini LC-108
The LC-108 is a microcontroller board with 20 digital input/output pins, a 16 MHz crystal oscillator, an ICSP header, a micro USB connector, 2 re-set buttons, 64 MB RAM DDR2 and 16 MB flasy memory. It comes with everything you need for full control, just power it with our AC to DC adapter or battery and it will be ready to go. It also comes with built-in wireless LAN that lets you stream coding online.

The LC-108 is a microcontroller board with 20 digital input/output pins, a 16 MHz crystal oscillator, an ICSP header, a micro USB connector, 2 re-set buttons, 64 MB RAM DDR2 and 16 MB flasy memory. It comes with everything you need for full control, just power it with our AC to DC adapter or battery and it will be ready to go. It also comes with built-in wireless LAN that lets you stream coding online.

Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Microcontrollers (MCU)
Product Number LC-108
Product Name Arduino Yun Mini
Clock Speed 16 MHz
RAM 64000 KB
ROM Type Flash
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers