Mill-Max Mfg. Corp. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Double Tail Header Pin with 0.021 dia. Tail
Double Tail Header Pin with 0.023 dia. Tail
Double Tail Header Pin with 0.024 dia. Tail
Edge-Mount Pin with 0.04 dia. Tail
Jumper Pin with 0.025 dia. Tail
Mill-Max introduces a new terminal pin suitable for use in a variety of board-to-board and wire-to-board applications. It features a compliant press-fit tail, slotted head and an additional press-fit feature...
Nail Head Pin with 0.01 dia. Tail
Nail Head Pin with 0.015 dia. Tail
Nail Head Pin with 0.035 dia. Tail
Pressfit Press-Fit Compliant Body Receptacle, accepts mating leads of .012-.017 inches
Pressfit Press-Fit Compliant Body Receptacle, accepts mating leads of .015-.020 inches
Pressfit Press-Fit Receptacle, accepts mating leads of .040-.050 inches
Pressfit Receptacle With A Turret, accepts mating leads of .040-.050 inches
Pressfit Receptacle With Compliant Press-Fit Tail, accepts mating leads of .015-.025 inches
Pressfit Receptacle With Compliant Press-Fit Tail, accepts mating leads of .015-.026 inches
Pressfit Receptacle With Compliant Press-Fit Tail, accepts mating leads of .025-.037 .025 sq post inches
Pressfit Receptacle With No Tail, accepts mating leads of .040-.050 inches
Solder Horizontal Surface Mount Receptacle, accepts mating leads of .015-.025 inches
Solder Horizontal Surface Mount Receptacle, accepts mating leads of .040-.060 inches
Solder Receptacle With OFP Solder Barrier, accepts mating leads of .008-.013 inches
Solder Receptacle With OFP Solder Barrier, accepts mating leads of .015-.025 inches
Solder Receptacle With OFP Solder Barrier, accepts mating leads of .022-.034 .025 sq post inches
Solder Receptacle With OFP Solder Barrier, accepts mating leads of .025-.037 .025 sq post inches
Spring-Loaded Header Vertical Mount Soldercup Target, 0.1 pitch
Straight Pin with no tail
Straight Wrapost Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Surface Mount Horizontal Mount Pin Header .018" (0,46mm) Pin Head
Surface Mount Horizontal Surface Mount Jumper
Surface Mount Pin with no tail
Surface Mount Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Surface Mount Spring-Loaded Header Vertical Mount SMT Target, 0.1 pitch
Surface Mount Spring-Loaded Header Vertical Mount Soldercup Target, 0.1 pitch
Surface Mount Spring-Loaded Header Vertical Mount Target with Alignment Pins, 0.1 pitch
Surface Mount Surface Mount PGA Header PGA Header, 296 pins
Surface Mount Surface Mount PGA Header PGA Header, 321 pins
Surface Mount Surface Mount PGA Header PGA Header, 325 pins
Surface Mount Surface Mount PGA Header PGA Header, 370 pins
Surface Mount Surface Mount PGA Header PGA Header, 391 pins
Surface Mount Surface Mount PGA Header PGA Header, 403 pins
Surface Mount Surface Mount PGA Header PGA Header, 447 pins
Surface Mount Surface Mount PGA Header PGA Header, 499 pins
Surface Mount Surface Mount PGA Header PGA Header, 503 pins
Surface Mount Surface Mount PGA Header PGA Header, 559 pins
Surface Mount Surface Mount PGA Header PGA Header, 599 pins
Surface Mount Surface Mount Pin Header .018" (0,46mm) Pin Head
Surface Mount Surface Mount Pin Header .030" (0,76mm) Pin Head
Surface Mount Surface Mount Receptacle, accepts mating leads of .015-.025 inches
Surface Mount Surface Mount Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads
Surface Mount Surface Mount Socket Accepts .015"- .022" (0,38 - 0,559 mm) dia leads
Swage Receptacle With No Tail, accepts mating leads of .045-.065 inches
Threaded Receptacle, accepts mating leads of .032-.046 inches
Through Hole Board Stacking Pin Header .018" (0,46mm) Pin Head
Through Hole Board Stacking Pin Header .025" (0,64mm) Pin Head
Through Hole Board Stacking Pin Header .030" (0,76mm) Pin Head
Through Hole Compliant Tail Press Fit Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Elevated Strip Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Long Solder Tail PGA Socket, 12 pins
Through Hole Long Solder Tail PGA Socket, 22 pins
Through Hole Long Solder Tail PGA Socket, 25 pins
Through Hole Long Solder Tail PGA Socket, 28 pins
Through Hole Long Solder Tail PGA Socket, 32 pins
Through Hole Long Solder Tail PGA Socket, 36 pins
Through Hole Long Solder Tail PGA Socket, 44 pins
Through Hole Long Solder Tail PGA Socket, 45 pins
Through Hole Long Solder Tail PGA Socket, 49 pins
Through Hole Long Solder Tail PGA Socket, 52 pins
Through Hole Long Solder Tail PGA Socket, 56 pins
Through Hole Long Solder Tail PGA Socket, 59 pins
Through Hole Long Solder Tail PGA Socket, 64 pins
Through Hole Long Solder Tail PGA Socket, 65 pins
Through Hole Long Solder Tail PGA Socket, 68 pins
Through Hole Long Solder Tail PGA Socket, 69 pins
Through Hole Long Solder Tail PGA Socket, 72 pins
Through Hole Long Solder Tail PGA Socket, 73 pins
Through Hole Long Solder Tail PGA Socket, 76 pins
Through Hole Long Solder Tail PGA Socket, 81 pins
Through Hole Long Solder Tail PGA Socket, 84 pins
Through Hole Long Solder Tail PGA Socket, 85 pins
Through Hole Low Profile Solder Tail Header .018" (0,46mm) Pin Head
Through Hole Right Angle Pin Header .018" (0,46mm) Pin Head
Through Hole Right Angle Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Solder Cup Strip Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Solder Tail PGA Socket PGA Socket, 100 pins
Through Hole Solder Tail PGA Socket PGA Socket, 101 pins
Through Hole Solder Tail PGA Socket PGA Socket, 108 pins
Through Hole Solder Tail PGA Socket PGA Socket, 109 pins
Through Hole Solder Tail PGA Socket PGA Socket, 114 pins
Through Hole Solder Tail PGA Socket PGA Socket, 12 pins
Through Hole Solder Tail PGA Socket PGA Socket, 120 pins
Through Hole Solder Tail PGA Socket PGA Socket, 121 pins
Through Hole Solder Tail PGA Socket PGA Socket, 124 pins
Through Hole Solder Tail PGA Socket PGA Socket, 125 pins
Through Hole Solder Tail PGA Socket PGA Socket, 128 pins
Through Hole Solder Tail PGA Socket PGA Socket, 132 pins
Through Hole Solder Tail PGA Socket PGA Socket, 133 pins
Through Hole Solder Tail PGA Socket PGA Socket, 135 pins
Through Hole Solder Tail PGA Socket PGA Socket, 136 pins
Through Hole Solder Tail PGA Socket PGA Socket, 142 pins
Through Hole Solder Tail PGA Socket PGA Socket, 144 pins
Through Hole Solder Tail PGA Socket PGA Socket, 145 pins
Through Hole Solder Tail PGA Socket PGA Socket, 149 pins
Through Hole Solder Tail PGA Socket PGA Socket, 153 pins
Through Hole Solder Tail PGA Socket PGA Socket, 154 pins
Through Hole Solder Tail PGA Socket PGA Socket, 155 pins
Through Hole Solder Tail PGA Socket PGA Socket, 156 pins
Through Hole Solder Tail PGA Socket PGA Socket, 159 pins
Through Hole Solder Tail PGA Socket PGA Socket, 161 pins
Through Hole Solder Tail PGA Socket PGA Socket, 168 pins
Through Hole Solder Tail PGA Socket PGA Socket, 169 pins
Through Hole Solder Tail PGA Socket PGA Socket, 173 pins
Through Hole Solder Tail PGA Socket PGA Socket, 175 pins
Through Hole Solder Tail PGA Socket PGA Socket, 176 pins
Through Hole Solder Tail PGA Socket PGA Socket, 177 pins
Through Hole Solder Tail PGA Socket PGA Socket, 179 pins
Through Hole Solder Tail PGA Socket PGA Socket, 181 pins
Through Hole Solder Tail PGA Socket PGA Socket, 196 pins
Through Hole Solder Tail PGA Socket PGA Socket, 209 pins
Through Hole Solder Tail PGA Socket PGA Socket, 22 pins
Through Hole Solder Tail PGA Socket PGA Socket, 223 pins
Through Hole Solder Tail PGA Socket PGA Socket, 224 pins
Through Hole Solder Tail PGA Socket PGA Socket, 225 pins
Through Hole Solder Tail PGA Socket PGA Socket, 238 pins
Through Hole Solder Tail PGA Socket PGA Socket, 240 pins
Through Hole Solder Tail PGA Socket PGA Socket, 241 pins
Through Hole Solder Tail PGA Socket PGA Socket, 25 pins
Through Hole Solder Tail PGA Socket PGA Socket, 256 pins
Through Hole Solder Tail PGA Socket PGA Socket, 273 pins
Through Hole Solder Tail PGA Socket PGA Socket, 28 pins
Through Hole Solder Tail PGA Socket PGA Socket, 281 pins
Through Hole Solder Tail PGA Socket PGA Socket, 289 pins
Through Hole Solder Tail PGA Socket PGA Socket, 299 pins
Through Hole Solder Tail PGA Socket PGA Socket, 32 pins
Through Hole Solder Tail PGA Socket PGA Socket, 323 pins
Through Hole Solder Tail PGA Socket PGA Socket, 324 pins
Through Hole Solder Tail PGA Socket PGA Socket, 36 pins
Through Hole Solder Tail PGA Socket PGA Socket, 361 pins
Through Hole Solder Tail PGA Socket PGA Socket, 383 pins
Through Hole Solder Tail PGA Socket PGA Socket, 400 pins
Through Hole Solder Tail PGA Socket PGA Socket, 431 pins
Through Hole Solder Tail PGA Socket PGA Socket, 44 pins
Through Hole Solder Tail PGA Socket PGA Socket, 441 pins
Through Hole Solder Tail PGA Socket PGA Socket, 45 pins
Through Hole Solder Tail PGA Socket PGA Socket, 49 pins
Through Hole Solder Tail PGA Socket PGA Socket, 52 pins
Through Hole Solder Tail PGA Socket PGA Socket, 56 pins
Through Hole Solder Tail PGA Socket PGA Socket, 59 pins
Through Hole Solder Tail PGA Socket PGA Socket, 64 pins
Through Hole Solder Tail PGA Socket PGA Socket, 65 pins
Through Hole Solder Tail PGA Socket PGA Socket, 68 pins
Through Hole Solder Tail PGA Socket PGA Socket, 69 pins
Through Hole Solder Tail PGA Socket PGA Socket, 72 pins
Through Hole Solder Tail PGA Socket PGA Socket, 73 pins
Through Hole Solder Tail PGA Socket PGA Socket, 76 pins
Through Hole Solder Tail PGA Socket PGA Socket, 81 pins
Through Hole Solder Tail PGA Socket PGA Socket, 84 pins
Through Hole Solder Tail PGA Socket PGA Socket, 85 pins
Through Hole Solder Tail PGA Socket PGA Socket, 88 pins
Through Hole Solder Tail PGA Socket PGA Socket, 89 pins
Through Hole Solder Tail PGA Socket PGA Socket, 92 pins
Through Hole Solder Tail PGA Socket PGA Socket, 96 pins
Through Hole Solder Tail PGA Socket PGA Socket, 97 pins
Through Hole Solder Tail PGA Socket PGA Socket, 98 pins
Through Hole Solder Tail Pin Header .018" (0,46mm) Pin Head
Through Hole Solder Tail Pin Header .025" (0,64mm) Pin Head
Through Hole Solder Tail Pin Header Slotted Head
Through Hole Solder Tail Pin Header SolderCup Head
Through Hole Solder Tail Pin Header Turret Head
Through Hole Spring-Loaded Header Right Angle Mount Target, 0.1 pitch
Through Hole Spring-Loaded Header Vertical Mount Through Hole Target, 0.1 pitch
Through Hole Standard Solder Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Straight Wrapost Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Wrapost with Solder Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Wrapost Tail Pin Header .019" (0,48mm) Pin Head
Wrapost Tail Pin Header Slotted Head
Wrapost Tail Pin Header SolderCup Head
Wrapost Tail Pin Header Turret Head

<< Prev Next >>