Mill-Max Mfg. Corp. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
10 Position Horizontal Mount DIP, 10 pins
10 Position Vertical Mount DIP, 10 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 10 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 14 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 16 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 18 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 20 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 22 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 24 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 28 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 32 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 36 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 4 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 40 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 42 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 48 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 50 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 52 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 6 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 64 pins
Board Stacking DIP Header .025" (0,64mm) Pin Head, 8 pins
Double Tail Header Pin with 0.016 dia. Tail
Double Tail Header Pin with 0.04 dia. Tail
MIL-DTL-83734 (MIL-S-83734) , 14 pins
MIL-DTL-83734 (MIL-S-83734) , 16 pins
MIL-DTL-83734 (MIL-S-83734) , 18 pins
MIL-DTL-83734 (MIL-S-83734) , 20 pins
MIL-DTL-83734 (MIL-S-83734) , 24 pins
MIL-DTL-83734 (MIL-S-83734) , 32 pins
MIL-DTL-83734 (MIL-S-83734) , 40 pins
MIL-DTL-83734 (MIL-S-83734) , 6 pins
MIL-DTL-83734 (MIL-S-83734) , 64 pins
Nail Head Pin with 0.05 dia. Tail
PCB Pin On Tape and Reel with 0.05 dia. Tail
Pressfit Receptacle With A Wire Wrap Tail, accepts mating leads of .022-.034 .025 sq post inches
Pressfit Receptacle With No Tail, accepts mating leads of .015-.025 inches
Right Angle Mount , 10 pins
Right Angle Mount , 12 pins
Right Angle Mount , 14 pins
Right Angle Mount , 16 pins
Right Angle Mount , 18 pins
Right Angle Mount , 20 pins
Right Angle Mount , 22 pins
Right Angle Mount , 24 pins
Right Angle Mount , 26 pins
Right Angle Mount , 28 pins
Right Angle Mount , 30 pins
Right Angle Mount , 32 pins
Right Angle Mount , 36 pins
Right Angle Mount , 40 pins
Right Angle Mount , 6 pins
Right Angle Mount , 8 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 16 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 20 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 28 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 30 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 40 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 42 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 48 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 52 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 56 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 64 pins
Shrink DIP (SPDIP) Header .019" (0,48mm) Pin Head, 68 pins
Solder Mount PCB Pin with 0.017 dia. Tail
Solder Mount PCB Pin with 0.02 dia. Tail
Solder Mount PCB Pin with 0.03 dia. Tail
Solder Receptacle With A Standard Tail, accepts mating leads of .045-.065 inches
Solder Tail DIP Header .025" (0,64mm) Pin Head, 42 pins
Solder Tail DIP Header .025" (0,64mm) Pin Head, 48 pins
Solder Tail DIP Header .025" (0,64mm) Pin Head, 50 pins
Solder Tail DIP Header .025" (0,64mm) Pin Head, 52 pins
Solder Tail DIP Header .025" (0,64mm) Pin Head, 64 pins
Solder Tail DIP Header Slotted Head, 10 pins
Solder Tail DIP Header Slotted Head, 14 pins
Solder Tail DIP Header Slotted Head, 16 pins
Solder Tail DIP Header Slotted Head, 18 pins
Solder Tail DIP Header Slotted Head, 20 pins
Solder Tail DIP Header Slotted Head, 22 pins
Solder Tail DIP Header Slotted Head, 24 pins
Solder Tail DIP Header Slotted Head, 28 pins
Solder Tail DIP Header Slotted Head, 32 pins
Solder Tail DIP Header Slotted Head, 36 pins
Solder Tail DIP Header Slotted Head, 4 pins
Solder Tail DIP Header Slotted Head, 40 pins
Solder Tail DIP Header Slotted Head, 42 pins
Solder Tail DIP Header Slotted Head, 48 pins
Solder Tail DIP Header Slotted Head, 50 pins
Solder Tail DIP Header Slotted Head, 52 pins
Solder Tail DIP Header Slotted Head, 6 pins
Solder Tail DIP Header Slotted Head, 64 pins
Solder Tail DIP Header Slotted Head, 8 pins
Solder Tail DIP Header SolderCup Head, 10 pins
Solder Tail DIP Header SolderCup Head, 14 pins
Solder Tail DIP Header SolderCup Head, 16 pins
Solder Tail DIP Header SolderCup Head, 18 pins
Solder Tail DIP Header SolderCup Head, 20 pins
Solder Tail DIP Header SolderCup Head, 22 pins
Solder Tail DIP Header SolderCup Head, 24 pins
Solder Tail DIP Header SolderCup Head, 28 pins
Solder Tail DIP Header SolderCup Head, 32 pins
Solder Tail DIP Header SolderCup Head, 36 pins
Solder Tail DIP Header SolderCup Head, 4 pins
Solder Tail DIP Header SolderCup Head, 40 pins
Solder Tail DIP Header SolderCup Head, 42 pins
Solder Tail DIP Header SolderCup Head, 48 pins
Solder Tail DIP Header SolderCup Head, 50 pins
Solder Tail DIP Header SolderCup Head, 52 pins
Solder Tail DIP Header SolderCup Head, 6 pins
Solder Tail DIP Header SolderCup Head, 64 pins
Solder Tail DIP Header SolderCup Head, 8 pins
Solder Tail DIP Header Turret Head, 10 pins
Solder Tail DIP Header Turret Head, 14 pins
Solder Tail DIP Header Turret Head, 16 pins
Solder Tail DIP Header Turret Head, 18 pins
Solder Tail DIP Header Turret Head, 20 pins
Solder Tail DIP Header Turret Head, 22 pins
Solder Tail DIP Header Turret Head, 24 pins
Solder Tail DIP Header Turret Head, 28 pins
Solder Tail DIP Header Turret Head, 32 pins
Solder Tail DIP Header Turret Head, 36 pins
Solder Tail DIP Header Turret Head, 4 pins
Solder Tail DIP Header Turret Head, 40 pins
Solder Tail DIP Header Turret Head, 42 pins
Solder Tail DIP Header Turret Head, 48 pins
Solder Tail DIP Header Turret Head, 50 pins
Solder Tail DIP Header Turret Head, 52 pins
Solder Tail DIP Header Turret Head, 6 pins
Solder Tail DIP Header Turret Head, 64 pins
Solder Tail DIP Header Turret Head, 8 pins
Solderless Pressfit PCB Pin with 0.016 dia. Tail
Solderless Pressfit PCB Pin with 0.02 dia. Tail
Solderless Pressfit PCB Pin with 0.036 dia. Tail
Standard Solder Tail , 14 pins
Standard Solder Tail , 20 pins
Standard Solder Tail , 22 pins
Standard Solder Tail , 24 pins
Standard Solder Tail , 32 pins
Standard Solder Tail , 6 pins
Surface Mount DIP , 14 pins
Surface Mount DIP , 16 pins
Surface Mount DIP , 18 pins
Surface Mount DIP , 20 pins
Surface Mount DIP , 24 pins
Surface Mount DIP , 28 pins
Surface Mount DIP , 32 pins
Surface Mount DIP , 40 pins
Surface Mount DIP , 6 pins
Surface Mount DIP , 8 pins
Surface Mount DIP Header .018" (0,46mm) Pin Head , 42 pins
Surface Mount DIP Header .018" (0,46mm) Pin Head , 48 pins
Surface Mount DIP Header .018" (0,46mm) Pin Head , 50 pins
Surface Mount DIP Header .018" (0,46mm) Pin Head , 52 pins
Surface Mount DIP Header .018" (0,46mm) Pin Head , 64 pins
Surface Mount Horizontal Mount Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Surface Mount Pin with 0.018 dia. Tail
Surface Mount Surface Mount Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Long Solder Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Low Profile Solder Tail Socket Accepts .015"- .022" (0,38 - 0,559 mm) dia leads
Through Hole Low Profile Solder Tail Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Solder Tail Socket with Clinch Pin Retention Pins Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Through Hole Solderless Press-Fit Socket Accepts .015"- .025" (0,38 - 0,635 mm) dia leads
Wire-Wrap Tail , 18 pins
Wire-Wrap Tail , 24 pins
Wire-Wrap Tail , 40 pins
Wire-Wrap Tail , 64 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 10 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 14 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 16 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 18 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 20 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 22 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 24 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 28 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 32 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 36 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 4 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 40 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 42 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 48 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 50 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 52 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 6 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 64 pins
Wrapost Tail DIP Header .018" (0,46mm) Pin Head , 8 pins
Wrapost Tail DIP Header Slotted Head, 10 pins
Wrapost Tail DIP Header Slotted Head, 14 pins
Wrapost Tail DIP Header Slotted Head, 16 pins
Wrapost Tail DIP Header Slotted Head, 18 pins
Wrapost Tail DIP Header Slotted Head, 20 pins
Wrapost Tail DIP Header Slotted Head, 22 pins
Wrapost Tail DIP Header Slotted Head, 24 pins
Wrapost Tail DIP Header Slotted Head, 28 pins
Wrapost Tail DIP Header Slotted Head, 32 pins
Wrapost Tail DIP Header Slotted Head, 36 pins
Wrapost Tail DIP Header Slotted Head, 4 pins
Wrapost Tail DIP Header Slotted Head, 40 pins
Wrapost Tail DIP Header Slotted Head, 42 pins
Wrapost Tail DIP Header Slotted Head, 48 pins
Wrapost Tail DIP Header Slotted Head, 50 pins
Wrapost Tail DIP Header Slotted Head, 52 pins
Wrapost Tail DIP Header Slotted Head, 6 pins
Wrapost Tail DIP Header Slotted Head, 64 pins
Wrapost Tail DIP Header Slotted Head, 8 pins
Wrapost Tail DIP Header SolderCup Head, 10 pins
Wrapost Tail DIP Header SolderCup Head, 14 pins
Wrapost Tail DIP Header SolderCup Head, 16 pins
Wrapost Tail DIP Header SolderCup Head, 18 pins
Wrapost Tail DIP Header SolderCup Head, 20 pins
Wrapost Tail DIP Header SolderCup Head, 22 pins
Wrapost Tail DIP Header SolderCup Head, 24 pins
Wrapost Tail DIP Header SolderCup Head, 28 pins
Wrapost Tail DIP Header SolderCup Head, 32 pins
Wrapost Tail DIP Header SolderCup Head, 36 pins
Wrapost Tail DIP Header SolderCup Head, 4 pins
Wrapost Tail DIP Header SolderCup Head, 40 pins
Wrapost Tail DIP Header SolderCup Head, 42 pins
Wrapost Tail DIP Header SolderCup Head, 48 pins
Wrapost Tail DIP Header SolderCup Head, 50 pins
Wrapost Tail DIP Header SolderCup Head, 52 pins
Wrapost Tail DIP Header SolderCup Head, 6 pins
Wrapost Tail DIP Header SolderCup Head, 64 pins
Wrapost Tail DIP Header SolderCup Head, 8 pins
Wrapost Tail DIP Header Turret Head, 10 pins
Wrapost Tail DIP Header Turret Head, 14 pins
Wrapost Tail DIP Header Turret Head, 16 pins
Wrapost Tail DIP Header Turret Head, 18 pins
Wrapost Tail DIP Header Turret Head, 20 pins
Wrapost Tail DIP Header Turret Head, 22 pins
Wrapost Tail DIP Header Turret Head, 24 pins
Wrapost Tail DIP Header Turret Head, 28 pins
Wrapost Tail DIP Header Turret Head, 32 pins
Wrapost Tail DIP Header Turret Head, 36 pins
Wrapost Tail DIP Header Turret Head, 4 pins
Wrapost Tail DIP Header Turret Head, 40 pins
Wrapost Tail DIP Header Turret Head, 42 pins
Wrapost Tail DIP Header Turret Head, 48 pins
Wrapost Tail DIP Header Turret Head, 50 pins
Wrapost Tail DIP Header Turret Head, 52 pins
Wrapost Tail DIP Header Turret Head, 6 pins
Wrapost Tail DIP Header Turret Head, 64 pins
Wrapost Tail DIP Header Turret Head, 8 pins

<< Prev Next >>