Mill-Max Mfg. Corp. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
| Product Name | Notes |
|---|---|
| Double Tail Header Pin with 0.012 dia. Tail | |
| Double Tail Header Pin with 0.015 dia. Tail | |
| Double Tail Header Pin with 0.019 dia. Tail | |
| Double Tail Header Pin with 0.05 dia. Tail | |
| Mill-Max is pleased to introduce new connector products designed for combined signal and power transmission. These connectors eliminate having to choose separate connectors for power and signal, simplify board layouts,... | |
| Nail Head Pin with 0.012 dia. Tail | |
| Nail Head Pin with 0.02 dia. Tail | |
| Nail Head Pin with 0.022 dia. Tail | |
| Nail Head Pin with 0.036 dia. Tail | |
| Nail Head Pin with 0.045 dia. Tail | |
| Nail Head Pin with 0.059 dia. Tail | |
| Nail Head Pin with 0.062 dia. Tail | |
| Nail Head Pin with 0.075 dia. Tail | |
| PCB Pin On Tape and Reel with 0.062 dia. Tail | |
| Pressfit High Temperature Receptacle, accepts mating leads of .032-.046 inches | |
| Pressfit High Temperature Receptacle, accepts mating leads of .037-.043 inches | |
| Pressfit Press-Fit Receptacle, accepts mating leads of .012-.017 inches | |
| Pressfit Press-Fit Receptacle, accepts mating leads of .015-.022 inches | |
| Pressfit Press-Fit Receptacle, accepts mating leads of .015-.025 inches | |
| Pressfit Press-Fit Receptacle, accepts mating leads of .020-.032 inches | |
| Pressfit Press-Fit Receptacle, accepts mating leads of .032-.046 inches | |
| Pressfit Press-Fit Receptacle, accepts mating leads of .048-.064 inches | |
| Pressfit Press-Fit Receptacle, accepts mating leads of .065-.082 inches | |
| Pressfit Receptacle With A Standard Tail, accepts mating leads of .015-.018 inches | |
| Pressfit Receptacle With A Standard Tail, accepts mating leads of .015-.026 inches | |
| Pressfit Receptacle With A Standard Tail, accepts mating leads of .022-.034 .025 sq post inches | |
| Pressfit Receptacle With A Standard Tail, accepts mating leads of .025-.037 .025 sq post inches | |
| Pressfit Receptacle With A Standard Tail, accepts mating leads of .032-.046 inches | |
| Pressfit Receptacle With A Standard Tail, accepts mating leads of .045-.065 inches | |
| Pressfit Receptacle With A Turret, accepts mating leads of .015-.025 inches | |
| Pressfit Receptacle With A Turret, accepts mating leads of .022-.034 .025 sq post inches | |
| Pressfit Receptacle With Compliant Press-Fit Tail, accepts mating leads of .048-.064 inches | |
| Pressfit Receptacle With Compliant Press-Fit Tail, accepts mating leads of .084-.102 inches | |
| Pressfit Receptacle With No Tail, accepts mating leads of .012-.017 inches | |
| Pressfit Receptacle With No Tail, accepts mating leads of .022-.032 inches | |
| Pressfit Receptacle With No Tail, accepts mating leads of .022-.034 .025 sq post inches | |
| Pressfit Receptacle With No Tail, accepts mating leads of .025-.037 .025 sq post inches | |
| Pressfit Solder Cup Receptacle, accepts mating leads of .037-.043 inches | |
| Right Angle Pin Header .030" (0,76mm) Pin Head | |
| Solder Cup Strip Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads | |
| Solder Horizontal Surface Mount Receptacle, accepts mating leads of .025-.037 .025 sq post inches | |
| Solder Horizontal Surface Mount Receptacle, accepts mating leads of .032-.046 inches | |
| Solder Press-Fit Receptacle, accepts mating leads of .015-.022 inches | |
| Solder Receptacle On Tape and Reel, accepts mating leads of .015-.020 inches | |
| Solder Receptacle On Tape and Reel, accepts mating leads of .040-.050 inches | |
| Solder Receptacle On Tape and Reel, accepts mating leads of .045-.065 inches | |
| Solder Receptacle On Tape and Reel, accepts mating leads of .048-.064 inches | |
| Solder Receptacle With A Standard Tail, accepts mating leads of .008-.013 inches | |
| Solder Receptacle With A Standard Tail, accepts mating leads of .025-.037 .025 sq post inches | |
| Solder Receptacle With A Standard Tail, accepts mating leads of .065-.082 inches | |
| Solder Receptacle With No Tail, accepts mating leads of .022-.034 .025 sq post inches | |
| Solder Receptacle With No Tail, accepts mating leads of .037-.043 inches | |
| Solder Receptacle With No Tail, accepts mating leads of .048-.064 inches | |
| Solder Receptacle With No Tail, accepts mating leads of .065-.085 inches | |
| Solder Receptacle With OFP Solder Barrier, accepts mating leads of .040-.050 inches | |
| Solder Tail Pin Header SolderCup Head | |
| Solderless Pressfit PCB Pin with 0.01 dia. Tail | |
| Solderless Pressfit PCB Pin with 0.019 dia. Tail | |
| Solderless Pressfit PCB Pin with 0.022 dia. Tail | |
| Solderless Pressfit PCB Pin with 0.04 dia. Tail | |
| Solderless Pressfit PCB Pin with 0.072 dia. Tail | |
| Solderless Pressfit PCB Pin with 0.08 dia. Tail | |
| Spring-Loaded Header Initial Height .100" (2,54mm) | |
| Spring-Loaded Header Initial Height .137" (3,48mm) | |
| Spring-Loaded Header Initial Height .155" (3,94mm) | |
| Spring-Loaded Header Initial Height .177" (4,50mm) | |
| Spring-Loaded Header Initial Height .197" (5,00mm) | |
| Spring-Loaded Header Initial Height .217" (5,51mm) | |
| Spring-Loaded Header Initial Height .236" (5,99mm) | |
| Spring-Loaded Header Vertical Mount Soldercup Tail, 0.1 pitch 0.055 stroke | |
| Standard Surface Mount PLCC Socket, 20 pins | |
| Standard Surface Mount PLCC Socket, 28 pins | |
| Standard Surface Mount PLCC Socket, 32 pins | |
| Standard Surface Mount PLCC Socket, 44 pins | |
| Standard Surface Mount PLCC Socket, 52 pins | |
| Standard Surface Mount PLCC Socket, 68 pins | |
| Standard Surface Mount PLCC Socket, 84 pins | |
| Standard Through Hole PLCC Socket, 100 pins | |
| Standard Through Hole PLCC Socket, 20 pins | |
| Standard Through Hole PLCC Socket, 28 pins | |
| Standard Through Hole PLCC Socket, 32 pins | |
| Standard Through Hole PLCC Socket, 44 pins | |
| Standard Through Hole PLCC Socket, 52 pins | |
| Standard Through Hole PLCC Socket, 68 pins | |
| Standard Through Hole PLCC Socket, 84 pins | |
| Surface Mount Horizontal Mount Pin Header .028" (0,71mm) Pin Head | |
| Surface Mount Horizontal Mount Pin Header .030" (0,76mm) Pin Head | |
| Surface Mount Horizontal Mount Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads | |
| Surface Mount Horizontal Mount Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads | |
| Surface Mount Mezzanine Connector Mezzanine Socket | |
| Surface Mount Mezzanine Connector Stamped Head | |
| Surface Mount Receptacle With No Tail, accepts mating leads of .008-.013 inches | |
| Surface Mount Receptacle With No Tail, accepts mating leads of .015-.022 inches | |
| Surface Mount Shrouded Pin Header .030" (0,76mm) Pin Head | |
| Surface Mount Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads | |
| Surface Mount Spring-Loaded Header Horizontal Mount, 0.1 pitch 0.09 stroke | |
| Surface Mount Spring-Loaded Header Vertical Mount SMT Target, 0.05 pitch | |
| Surface Mount Spring-Loaded Header Vertical Mount SMT, - pitch | |
| Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.05 pitch 0.055 stroke | |
| Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.024 stroke | |
| Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.039 stroke | |
| Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.045 stroke | |
| Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.055 stroke | |
| Surface Mount Spring-Loaded Header Vertical Mount SMT, 0.1 pitch 0.09 stroke | |
| Surface Mount Spring-Loaded Header Vertical Mount SMT | |
| Surface Mount Spring-Loaded Header Vertical Mount with Alignment Pins, 0.1 pitch 0.055 stroke | |
| Surface Mount Surface Mount Pin Header .011" (0,28mm) Pin Head | |
| Surface Mount Surface Mount Pin Header .016" (0,41mm) Pin Head | |
| Surface Mount Surface Mount Pin Header .019" (0,48mm) Pin Head | |
| Surface Mount Surface Mount Receptacle, accepts mating leads of .015-.022 inches | |
| Surface Mount Surface Mount Socket Accepts .008"- .013" (0,203 - 0,33 mm) dia leads | |
| Surface Mount Surface Mount Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads | |
| Surface Mount Surface Mount Socket Accepts .015"- .026" (0,38 - 0,66 mm) dia leads | |
| Surface Mount Surface Mount Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads | |
| Threaded Receptacle, accepts mating leads of .045-.065 inches | |
| Through Hole Compliant Tail Press Fit Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads | |
| Through Hole Kapton Tape Carrier Double Tail Header Pin | |
| Through Hole Low Profile Solder Tail Header .030" (0,76mm) Pin Head | |
| Through Hole Organic Fibre Plug Pass Thru Socket Accepts .025"- .036" (0,635 - 0,914 mm)dia leads | |
| Through Hole Plastic Carrier with Low Profile Receptacles | |
| Through Hole Plastic Carrier with Solder Tail Receptacles | |
| Through Hole Plastic Carrier with Ultra Low Profile Receptacles | |
| Through Hole Right Angle Pin Header .016" (0,41mm) Pin Head | |
| Through Hole Right Angle Pin Header .019" (0,48mm) Pin Head | |
| Through Hole Right Angle Pin Header .030" (0,76mm) Pin Head | |
| Through Hole Right Angle Shrouded Pin Header .018" (0,46mm) Pin Head | |
| Through Hole Right Angle Socket Accepts .015"- .020" (0,38 - 0,508 mm) dia leads | |
| Through Hole Right Angle Socket Accepts .015"- .026" (0,38 - 0,66 mm) dia leads | |
| Through Hole Right Angle Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads | |
| Through Hole Shrouded Pin Header .018" (0,46mm) Pin Head | |
| Through Hole Shrouded Pin Header .030" (0,76mm) Pin Head | |
| Through Hole Solder Tail Pin Header .011" (0,28mm) Pin Head | |
| Through Hole Solder Tail Pin Header .016" (0,41mm) Pin Head | |
| Through Hole Solder Tail Pin Header .019" (0,48mm) Pin Head | |
| Through Hole Solder Tail Pin Header .030" (0,76mm) Pin Head | |
| Through Hole Solder Tail Pin Header .040" (1,02mm) Pin Head | |
| Through Hole Solderless Press-Fit Pin Header .030" (0,76mm) Pin Head | |
| Through Hole Solderless Press-Fit Shrouded Pin Header .030" (0,76mm) Pin Head | |
| Through Hole Spring-Loaded Header Horizontal Mount, 0.1 pitch 0.055 stroke | |
| Through Hole Spring-Loaded Header Horizontal Mount, 0.1 pitch 0.09 stroke | |
| Through Hole Spring-Loaded Header Vertical Mount Through Hole Target, 0.05 pitch | |
| Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.05 pitch 0.055 stroke | |
| Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.1 pitch 0.039 stroke | |
| Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.1 pitch 0.045 stroke | |
| Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.1 pitch 0.055 stroke | |
| Through Hole Spring-Loaded Header Vertical Mount Through-Hole, 0.1 pitch 0.09 stroke | |
| Through Hole Standard Solder Tail Socket Accepts .008"- .013" (0,203 - 0,33 mm) dia leads | |
| Through Hole Standard Solder Tail Socket Accepts .015"- .026" (0,38 - 0,66 mm) dia leads | |
| Through Hole Standard Solder Tail Socket Accepts .022"- .034" (0,559 - 0,864 mm)dia leads | |
| Through Hole Standard Solder Tail Socket Accepts .025"- .037" (0,635 - 0,94 mm)dia leads | |
| Through Hole Standard Solder Tail Socket Accepts .037"- .043" (0,94 - 1,09 mm)dia leads | |
| Transistor TO Socket SMT Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 10 pins | |
| Transistor TO Socket SMT Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 3 pins | |
| Transistor TO Socket SMT Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 4 pins | |
| Transistor TO Socket SMT Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 8 pins | |
| Transistor TO Socket Through-Hole Mount Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 10 pins | |
| Transistor TO Socket Through-Hole Mount Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 3 pins | |
| Transistor TO Socket Through-Hole Mount Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 4 pins | |
| Transistor TO Socket Through-Hole Mount Accepts .015"- .025" (0,38 - 0,635 mm) dia leads, 8 pins | |
| Modular contacts for use on .100” grid, available in four heights from .302” to .392”, supplied in single and double row contact strips Precision-machined piston / base and gold-plated components... |
| << Prev |