Mill-Max Mfg. Corp. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 350-10-161-00-106000

Description
Win Source Part Number: 1191715-350-10-161-0 0-106000 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 350 Number of Positions: 61 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Alloy Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.110" (2.79mm) Contact Shape: Circular Contact Length - Mating: 0.142" (3.61mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 350-10
Request a Quote Datasheet
Description
Win Source Part Number: 1191715-350-10-161-0 0-106000 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 350 Number of Positions: 61 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Alloy Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.110" (2.79mm) Contact Shape: Circular Contact Length - Mating: 0.142" (3.61mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 350-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1191715-350-10-161-00-106000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1191715-350-10-161-00-106000
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1191715-350-10-161-00-106000
Win Source Part Number: 1191715-350-10-161-0 0-106000 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 350 Number of Positions: 61 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Alloy Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.110" (2.79mm) Contact Shape: Circular Contact Length - Mating: 0.142" (3.61mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Mill-Max Manufacturing Corp. Base Product Number: 350-10

Win Source Part Number: 1191715-350-10-161-00-106000
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 350
Number of Positions: 61
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass Alloy
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Shrouding: Unshrouded
Insulation Height: 0.110" (2.79mm)
Contact Shape: Circular
Contact Length - Mating: 0.142" (3.61mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Mill-Max Manufacturing Corp.
Base Product Number: 350-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1191715-350-10-161-00-106000
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details