Central Components Mfg. .100" (2.54mm) Pitch IC Sockets Series = CIC

Description
Features Conforms to MIL-S-83734 and EIA RS415 standards Dual wipe contact design Anti-wicking design Compact design for high density packaging Fast and easy package installation Standard black insulator color
Description
Features Conforms to MIL-S-83734 and EIA RS415 standards Dual wipe contact design Anti-wicking design Compact design for high density packaging Fast and easy package installation Standard black insulator color

Suppliers

Company
Product
Description
Supplier Links
.100
Middlesex, NJ, USA
.100" (2.54mm) Pitch IC Sockets
Series = CIC
.100" (2.54mm) Pitch IC Sockets Series = CIC
Features Conforms to MIL-S-83734 and EIA RS415 standards Dual wipe contact design Anti-wicking design Compact design for high density packaging Fast and easy package installation Standard black insulator color

Features

  • Conforms to MIL-S-83734 and EIA RS415 standards
  • Dual wipe contact design
  • Anti-wicking design
  • Compact design for high density packaging
  • Fast and easy package installation
  • Standard black insulator color
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category IC Interconnect Components
Product Number Series = CIC
Product Name .100" (2.54mm) Pitch IC Sockets
Product Type IC Socket
Military Standards MIL-S-83734
Voltage Rating 250 volts
Current Rating 1 amps
Insulation Resistance 5000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details