CIQTEK TDC1610 is a compact high-precision time measurement instrument with 16 acquisition channels, 8ps time resolution, and support for time tag mode, which can record the time information of the acquired signal in real time. It adopts an easy-to-operate graphical interface and provides C++, Python, and LabVIEW SDKs for secondary development. It can be widely used in scientific research fields such as statistical laser post-pulse distribution, quantum optics, optical detection, and lidar ranging.
| CIQTEK Co., Ltd | |
|---|---|
| Product Category | Signal Generators |
| Product Number | TDC1610 |
| Product Name | Time-to-Digital Converter |
| Device Type | Other Device Type; Converter |
| Generator Type | Signal |
| Form Factor | Fixed |