Lee Co. (The) Piloting Dual-Coil Solenoid Valve

Description
The Piloting Dual-Coil Solenoid Valve utilizes an additional coil to provide electrical redundancy for added safety. In exchange, the package size and weight of the valve are slightly increased when compared to the single-coil design. This valve utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight savings. The innovative coil design offers low power consumption and fast response times. Features Lohm Rate: 1800 Lohms max (3000 psi rated valve) Operating Pressure: Up to 5000 psid Leakage: 1 cc / minute max Weight: 0.20 lbs max (lead wire version)
Request a Quote Datasheet
Description
The Piloting Dual-Coil Solenoid Valve utilizes an additional coil to provide electrical redundancy for added safety. In exchange, the package size and weight of the valve are slightly increased when compared to the single-coil design. This valve utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight savings. The innovative coil design offers low power consumption and fast response times. Features Lohm Rate: 1800 Lohms max (3000 psi rated valve) Operating Pressure: Up to 5000 psid Leakage: 1 cc / minute max Weight: 0.20 lbs max (lead wire version)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piloting Dual-Coil Solenoid Valve -  - Lee Co. (The)
Westbrook, CT, USA
Piloting Dual-Coil Solenoid Valve
Piloting Dual-Coil Solenoid Valve
The Piloting Dual-Coil Solenoid Valve utilizes an additional coil to provide electrical redundancy for added safety. In exchange, the package size and weight of the valve are slightly increased when compared to the single-coil design. This valve utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight savings. The innovative coil design offers low power consumption and fast response times. Features Lohm Rate: 1800 Lohms max (3000 psi rated valve) Operating Pressure: Up to 5000 psid Leakage: 1 cc / minute max Weight: 0.20 lbs max (lead wire version)

The Piloting Dual-Coil Solenoid Valve utilizes an additional coil to provide electrical redundancy for added safety. In exchange, the package size and weight of the valve are slightly increased when compared to the single-coil design. This valve utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight savings. The innovative coil design offers low power consumption and fast response times.

Features

  • Lohm Rate: 1800 Lohms max (3000 psi rated valve)
  • Operating Pressure: Up to 5000 psid
  • Leakage: 1 cc / minute max
  • Weight: 0.20 lbs max (lead wire version)
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name Piloting Dual-Coil Solenoid Valve
Valve Type Solenoid; Miniature Piloting Solenoid Valves
Unlock Full Specs
to access all available technical data

Similar Products

500 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
250 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
375 Momentum PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details
281 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details