Rogers Machinery Company, Inc. Datasheets for Compressed Air Dryers

Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more

Product Name Notes
Advantages Consumes under 50 watts, less than the power requirement of a typical lap-top computer Offers the lowest cost of operation as compared to conventional dehydration technology Delivers ISO 8573.1:...
Design Designed for applications that were previously forced to accept a –40°F pressure dew point when simple protection against seasonal freezing is the issue. The standard design delivers ISO 8573.1...
Energy Saving Sustainability The FLEX Series lowers air system power costs and improves productivity by matching power consumption to compressed air demand. In a typical manufacturing facility, up to 30%...
Features Demonstrating our commitment to continuous development of sustainable solutions, the ESM Series significantly lowers total cost of operation by consuming electrical power (kWh) in direct proportion to real-time demand.
Features Desiccant towers designed to ensure consistent outlet dew points, minimize purge air usage, and extend desiccant life. Simple Heatless Design Reliable Solid State Timer Integral Support Screens & Air...
Overview Compressed air drying applications that simply want seasonal protection against freezing are exactly what the standard PHD Series desiccant dryers are designed to address. Standard models automatically provide ISO...
Overview IBP Series industrial grade dryers are 100% efficient at delivering full supply-side compressor capacity. As compressed air generation tends to be the most costly utility within a facility, IBP...
Overview CHA Series Heat-Les™ desiccant compressed air dryer is the most reliable, energy efficient, large-flow heatless dryer available. Standard designs are offered for flows ranging from 1,800 to 12,100 scfm,...
Overview Compressed air demand in most plants fluctuates significantly. Hankison offers compressed air users the refrigerated air drying technology to meet the needs of their critical applications and deliver high-quality...
Overview DEA Series incorporates our down-flow drying process and state-of-the-art design features unequaled in industry. Using approximately 2% process gas for purge, the DEA is the most energy efficient dryer...
Overview Digital Evaporator Technology continues the Hankison tradition of stable 38°F (3°C) dew points. The HES Series, offers energy saving advantages over traditional non-cycling, cycling and variable speed designs. Hankison...
Overview Hankison HPET Series dryers are built in accordance to UL/CSA certification and designed for 725 psig (51 bar) operation. The HPET system incorporates compact plate heat exchanger technology in...
Overview HBP Series dryers improve air system efficiency by the use of a dedicated axial blower, instead of a percentage of dehydrated purge air, to regenerate the off-line desiccant tower.
Overview HPR & HPRN Series non-cycling refrigerated compressed air dryers offer the right combination of technology and simplicity to keep your air system at a dry, 38°F (+3°C) pressure dew...
Overview Minimum purge air usage saves the heat of adsorption, maximizing the moisture holding capacity of the purge air which minimizes the amount required. Standard 10 minute cycle gives increased...
Overview Standard designs are offered for flows ranging from 1,200 to 13,000 scfm, pressures from 60 to 150 psig, and pressure dew points of -40°F to -100°F. Other sizes and...
Standard Instrumentation Left and right tower pressure gauges Purge pressure gauge Moisture indicator – alerts operator of elevated dew point Throttling valve provides accurate purge pressure adjustment. HHS Series Automatic...
Pre-configured dryer packages range from a basic fixed-cycle unit to a high pressure, corrosion-resistant model. Every unit we build incorporates our AMLOC® energy management system to assure long component...
Pressure swing adsorption technology with a repressurization cycle In fixed cycle mode, total cycle time is 4 minutes, or 2 minutes per tower In variable cycle mode, the total cycle...
ZEKS - ZPB Series Compressed Air Dryer