Rogers Machinery Company, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Components and Accessories Roots 400 RAM X, rotary positive displacement blower. 60 HP, 1750 RPM, 3/60/230/460 volt, TEFC motor, with 1.15 service factor. V-belt drive with Roots automatic belt tensioner. | |
| Features Absolutely oil-free operation Permanent magnet motor Air foil bearings Variable frequency drive Applications Aeration, blowing, cooling, oxidation. | |
| Features Oil-free air Low pulsation Down to 65 dBa Indoor/outdoor Side-by-side installation VFD compatible Applications Pnuematic conveying, food processing, milling, ash handling, aeration, cement, paper, chemical/petrochemic al, plastic, textiles, wood,... | |
| More Power The PX-2000 generates as much as 1500 cfm of air flow, with its 20 hp motor. Compare this with only 1125 cfm of air flow with typical 20... | |
| Enclosures, made of 304 stainless steel, provide water, air and sound containment in your drying process. These enclosures keep the water contained inside the enclosure, then drained, eliminating mess on... | |
| From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are... | |
|
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers -- 9016_md-pneumatics-pd-plu
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers -- 9020_md-pneumatics-pd-plu
|
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned... |
| Paxton Inline Manifold Brochure | |
| The Aerzen GM S-G5 blowers utilize positive displacement technology for oil-free air and gas conveying. This design combines tradition and innovation into a robust and durable machine. | |
| The Howden Roots Whispair rotary positive gas pumps are heavy-duty units for continuous service. The design reduces noise, pulsation, and horsepower levels over other conventional gas pumps. Benefits include: Lower... | |
| Vacuum boosters are used to “supercharge” vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. Kinney vacuum boosters are utilized worldwide... |