Rogers Machinery Company, Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Standard Jacketed Rotor Bearing Sleeve Jacketed chamber indicated above accommodates the heating or cooling agent. All chambers are suitable for maximum steam pressures of 150 PSI or... | |
| From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned... | |
| SANDPIPER Food Beverage & Sanitary pumps are available in a wide range of construction options, including FDA-compliant materials such as 316 stainless steel and non-colored polypropylene, as well as a... | |
| SANDPIPER G-Series pumps provide a safe and reliable pumping solution for upstream and midstream applications. Utilizing robust aluminum or stainless castings, SANDPIPER G-Series pumps handle both sweet and sour gas... | |
| SANDPIPER Heavy Duty Flap Valve Pumps provide a reliable and efficient solution. They are designed with easy access flap valves and top suction and bottom discharge porting. Line-size solids handling... | |
| SANDPIPER HEAVY-DUTY BALL PUMP FEATURES These pumps are enhanced with extended-wear packages and are your optimal solution for abrasive-slurry applications. Features include: Top-port option: For fluids containing floating solids, suspended... | |
| SANDPIPER Standard Duty Metallic Ball Valve Pumps are engineered for abrasive fluids. They come with a choice of stainless steel, aluminum, or cast iron bodies with TPE & PTFE options... | |
| SANDPIPER Standard Duty Non-Metallic AODD Ball Valve Pumps are available in a study, bolted construction offers a broad range of chemical compatibility. The design features down, top, and side ported... | |
| SANDPIPER's Beast Series Pump is a 2" AODD pump that features a clog resistant design and a heavy duty flap valve and are offered in metallic and non-metallic construction. The... | |
| SANDPIPERS Special Duty Pumps offer reliable, efficient pumping solutions. These pump solutions meet UL or FDA compliance and are extremely efficient for dewatering solutions. Applications served by special duty pumping... | |
| API 682 Seal. Viking’s seal chamber will accept almost any customer-specified brands and types of API 682-compliant Category 1, 2 or 3 cartridge mechanical seals, and can provide API seal... | |
| Low shear design protects delicate chocolate suspensions Hard materials provide long life on abrasive liquors and chocolates Internal gear principle handles viscosities ranging from thin cocoa butter to thick peanut... | |
| Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust... | |
| Superior self-priming capabilities Low temperature mechanical seal Quiet pulsation-free flow Designed for continuous or intermittent duty cycle Assembled and tested with food grade liquids Reliable, steady flow regardless of changes... |