Rogers Machinery Company, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| • Automatic zero loss drain • Standard Viton® diaphragm • UL/CSA approved • Min. / max. operating temperature: 33 °F / 140 °F • Standard voltage: ○ BEKOMAT® 31-33: 95-240... | |
| Applications Conveyors of multiple item types of various sizes and shapes Products that have a multi-faceted surface to dry Products with nooks, crannies or holes Applications requiring air with a... | |
| Applications Water and chemicals can be sheared from surfaces after washing Bottling and canning facilities use air knives to dry products prior to date coding or labeling Fruit and other... | |
| CanDryer Features Thoroughly dries the tops and sides of 8 oz - 24 oz cans Eliminates variability due to air knife positioning Improve safety by restricting water spray Easily adjustable... | |
| CapDryer Features Effectively dries bottles ranging from 8 oz to 3 liters 12-24 nozzles providing multi-directional blow off Built-in spray containment Easy Installation Stainless steel construction Adjustment markings for ideal... | |
| Features 360 degree drying Ideal for large, irregular surface items such as beer kegs Thrust up to 18 inches away from target Custom designed based on product size and conveyor... | |
| Fulfillment Process Confirmation - We contact each customer to verify that the equipment purchased fits the application. One of our sales engineers will confirm the voltage, operating pressure and other... | |
| Overview The Inline manifold has six nozzles focused on the top surface of the product and is available with either a polypropylene manifold or a 316 stainless steel manifold, both... | |
| Overview The spyder arms quickly adjust to different sizes and shapes, for multi-purpose lines. The Spyder Manifold comes in 4, 8 and 16 arm models, to accommodate both high speed... | |
| Overview The UNO nozzle provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO nozzle facilitates... | |
| Compressed Air Filter | Regulator | Lubricator (FRL) Combinations | |
| Compressed Air Pressure Regulators | |
| Drain design permits condensate to accumulate in a translucent reservoir which raises a stainless steel float that triggers the discharge cycle. Large discharge port resists clogging and passes even heavily... | |
| Enterprize II incorporates electronic level sensing to assure discharge of accumulated condensate without loss of compressed air. A direct-acting valve with a large orifice and an internal strainer resist blockage. | |
| Granzow Drain Valve - 1/4" NPT - Z5684/C |