Rogers Machinery Company, Inc. Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
| Product Name | Notes |
|---|---|
| Energy Efficiency The 5:6 rotor profile, lubricant injection and discharge porting is designed for optimal performance with high volumetric efficiency. The slow speed rotors have a direct driven, non-geared design. | |
| Energy Efficiency The 5:6 rotor profile, lubricant injection and discharge porting is designed for optimal performance, with high volumetric efficiency. Also, the lowest unloaded power consumption in the industry. Fully... | |
| Features & Benefits Low-pressure bearings provide extended bearing life. Simple, practical design with minimal rotating and wearing parts. Straight-through intercooler tube accommodates periodic cleaning, rather than replacement. Full-capacity auxiliary oil... | |
| Features 100% Cast-Iron Cylinders, Cylinder Heads Connecting Rods, And High Pressure Pistons - More Cast-Iron For Longer Service Life. TWO-STAGE CAST-IRON PUMP IS SIGNIFICANTLY MORE DURABLE THAN PUMPS WITH ALUMINUM... | |
| Features Centro-Ring Pressure Lubrication - Patented FS-Curtis design. PROPRIETARY TECHNOLOGY IS AN FS-CURTIS EXCLUSIVE SUPPLIES PRESSURIZED OIL INTERNALLY TO ALL BEARINGS AND CRITICAL WEAR SURFACES THROUGH THE RIFLE-DRILLED CRANKSHAFT AND... | |
| Features The Most Durable Pump Construction Available - Meticulous Material Selection Ensures Long-Term Reliability. 100% CAST-IRON CYLINDERS AND CYLINDER HEADS LONG-LASTING, CORROSION-RESISTANT CRANKSHAFT REDUCES THERMAL STRESS FOR INCREASED RELIABILITY DEEP-FINNED... | |
| Oil-Less Scroll Pump Technology Our innovative scroll technology is completely oil-less, extremely quiet, and energy efficient. The scroll pump has few moving parts, making it reliable and easier to maintain. | |
| Overview THE NX SERIES OFFERS A SPACE-SAVING PROFILE THAT’S EASY TO INSTALL WHILE ACCOMMODATING LIMITED FLOOR SPACE. THE INTEGRATED SEPARATOR, MPV, AND THERMOSTATIC VALVE REDUCE CONNECTIONS BY UP TO 90%... | |
| Overview These cast-iron, pressure-lubricated, low-RPM compressor feature stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure... | |
| Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air... | |
| Overview The Quincy QP Series of industrial duty compressors has been engineered from the ground up to deliver exceptional performance. Cast iron cylinders offer rigidity, while an aluminum head provides... | |
| Premium Efficiency With two-stage compression and controlled lubricant injection this design provides premium efficiency approaching isothermal compression. Our two-stage technology offers 10-15% increased efficiency over our competitors single-stage performance Enclosure... | |
| Premium Efficiency With two-stage compression and controlled lubricant injection this design provides premium efficiency approaching isothermal compression. Our two-stage technology offers 10-15% increased efficiency over our competitors single-stage performance Robust... | |
| Proven Technology Over 65 years of field experience in all industries has proven that the ROGERS KNW Series (formerly Kobelco KNW) rotary screw design is the preferred choice for reliability,... | |
| Quality Components Built to the highest levels of performance and reliability. SUPERIOR DURABILITY HANDLES EVEN THE MOST DEMANDING APPLICATIONS HIGH-EFFICIENCY SEPARATION AND FILTRATION FOR LONG LIFE GENEROUSLY SIZED COMPONENTS FOR... | |
| Unique Design Features High-efficiency, precision machined 5:6 rotor profile Tapered roller bearings support thrust loads Belt-driven 10-50 HP, Direct-driven 60-100 HP Automatic temperature regulation Low oil-carryover UL listed controls Compact... |