Rogers Machinery Company, Inc. Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Our Approach Custom designed and fabricated assemblies Full submittal documentation provided by in-house design engineering and automation staff Project Management services from scoping phase to commissioning Fully integrable custom controls... | |
| Unique Design Features Heavy duty sound enclosure UL or CSA listed control panel Air or water-cooled Synthetic lubricant Positive flow lubrication/seal liquid pump Lubricant filter, 12 micron | |
| All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and... | |
| All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder, and clearances are filled with oil. With options between duplex or triplex piston design and... | |
| Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model... | |
| Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases... | |
| KT single-stage models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. KT pumps are water-cooled. Optional air-cooling systems are available. Adjustable gas ballast... | |
| MD-Kinney’s rotary vane vacuum pumps offer a simple compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane... | |
| MD-Kinney’s rotary vane vacuum pumps offer a simple, compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane... | |
| The benefits to using M.D. Kinney brand oil include: A full synthetic lubricant formulated to handle tougher conditions and higher operating temperatures Ensures improved rust and corrosion protection for increased... | |
| The claw pump has two contact free claw-shaped rotors, turning in opposite directions from one another. These rotors are timed and synchronized using a high-performance gearbox. As the rotors turn,... | |
| The Liquid Ring Vacuum technology is ideal for numerous industries including: Chemical duty Steam/high vapor load Electronics industry Food processing Freeze dry Vacuum frying Hold down Plastics manufacturing Latex manufacturing... | |
| The Rogers Engineered Multistage Turbine Vacuum System is ideal for the following applications/industr ies: House vacuum systems Liquid slurry or dust containment (wet vac, arsenic and other) Vacuum conveying Municipal... | |
| The RVS.DS is ideal for a variety of industries and applications, including: Electronics Food processing Medical & pharmaceutical Petrochemical Freeze dry Vacuum frying Hold down Furnace & metals industry Plastics... | |
| The RVS.RV systems are ideal for a broad range of industries, including: Food processing Freeze dry Hold down Vacuum Actuation Medical & Laboratory | |
| When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options, the A Series and KLRC Series. The KLRC liquid ring... | |
| When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options: A Series and KLRC. The A-Series is built to run... |